Broadcom Inc. 3W Mini High Power LED ASMT-JB31-NNP01

Description
The 3W Mini Power LED Light Source is a high performance energy efficient device which can handle high thermal and high driving current. The low profile package design and ultra small footprint is suitable for a wide variety of applications especially where space and height is a constraint. The package is compatible with reflow soldering process. To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel.
Description
The 3W Mini Power LED Light Source is a high performance energy efficient device which can handle high thermal and high driving current. The low profile package design and ultra small footprint is suitable for a wide variety of applications especially where space and height is a constraint. The package is compatible with reflow soldering process. To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel.
Datasheet
Datasheet Summary
Powered by GS/AI

The ASMT-JB31-NNP01 is a high-brightness blue LED with a power rating of 2.73W and a luminous flux of 25 lumens. It operates at a typical forward current of 350mA and has a maximum forward current of 700mA. The forward voltage at the test current is approximately 3.2V, with a peak wavelength of 460nm. This LED features a wide viewing angle of 165 degrees, making it suitable for various applications including signage, decorative lighting, and general illumination. The device is compatible with reflow soldering processes and is packaged in EIA-compliant tape and reel for easy assembly. It is RoHS compliant and designed for long operational life, making it a reliable choice for engineers seeking efficient lighting solutions.

Datasheet Summary
Powered by GS/AI

The ASMT-JB31-NNP01 is a high-brightness blue LED with a power rating of 2.73W and a luminous flux of 25 lumens. It operates at a typical forward current of 350mA and has a maximum forward current of 700mA. The forward voltage at the test current is approximately 3.2V, with a peak wavelength of 460nm. This LED features a wide viewing angle of 165 degrees, making it suitable for various applications including signage, decorative lighting, and general illumination. The device is compatible with reflow soldering processes and is packaged in EIA-compliant tape and reel for easy assembly. It is RoHS compliant and designed for long operational life, making it a reliable choice for engineers seeking efficient lighting solutions.

Suppliers

Company
Product
Description
Supplier Links
3W Mini High Power LED - ASMT-JB31-NNP01 - Broadcom Inc.
San Jose, CA, USA
3W Mini High Power LED
ASMT-JB31-NNP01
3W Mini High Power LED ASMT-JB31-NNP01
The 3W Mini Power LED Light Source is a high performance energy efficient device which can handle high thermal and high driving current. The low profile package design and ultra small footprint is suitable for a wide variety of applications especially where space and height is a constraint. The package is compatible with reflow soldering process. To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel.

The 3W Mini Power LED Light Source is a high performance energy efficient device which can handle high thermal and high driving current.
The low profile package design and ultra small footprint is suitable for a wide variety of applications especially where space and height is a constraint.
The package is compatible with reflow soldering process.
To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel.

Supplier's Site
Led, Hb, Blue, 2.73W, 25Lm; Product Range Broadcom - 64T1855 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Blue, 2.73W, 25Lm; Product Range Broadcom
64T1855
Led, Hb, Blue, 2.73W, 25Lm; Product Range Broadcom 64T1855
LED, HB, BLUE, 2.73W, 25LM; Product Range:ASMT-Jx3x Series; LED Color:Blue; Wavelength Typ:460nm; Viewing Angle:165°; Luminous Flux @ Test:25lm; Forward Current If Max:700mA; Forward Current @ Test:350mA; Forward Voltage @ Test:3.2V RoHS Compliant: Yes

LED, HB, BLUE, 2.73W, 25LM; Product Range:ASMT-Jx3x Series; LED Color:Blue; Wavelength Typ:460nm; Viewing Angle:165°; Luminous Flux @ Test:25lm; Forward Current If Max:700mA; Forward Current @ Test:350mA; Forward Voltage @ Test:3.2V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Power LEDs - Single Color
ASMT-JB31-NNP01
High Power LEDs - Single Color ASMT-JB31-NNP01
High Power LEDs - Single Color Blue 3 Watt

High Power LEDs - Single Color Blue 3 Watt

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number ASMT-JB31-NNP01 64T1855 ASMT-JB31-NNP01
Product Name 3W Mini High Power LED Led, Hb, Blue, 2.73W, 25Lm; Product Range Broadcom High Power LEDs - Single Color
LED Type Blue Blue; Blue
Peak Wavelength 454 to 460 nm (4540 to 4600 Å) 460 nm (4600 Å)
Viewing Angle 165 degrees 165 degrees
Optical Power Output 3000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
Number of Array Elements 1
View Details
IDEA, Inc.
Specs
LED Package: 5 mm
LED Type Red (optional feature); Yellow (optional feature); Green (optional feature); Multi-Colored
Peak Wavelength 697 nm (6970 Å)
View Details