Stellar Technology Precision Digital Readout PD603

Description
Takes inputs of 0-20 mA, 4-20mA, 0-5 V, 1-5 V, and +/-10 V; NEMA 4X, IP65 front panel; Front panel programming; Maximum/minimum display; 85-265 VAC universal power supply; 12-36 VDC/12-24 VAC power option.
Description
Takes inputs of 0-20 mA, 4-20mA, 0-5 V, 1-5 V, and +/-10 V; NEMA 4X, IP65 front panel; Front panel programming; Maximum/minimum display; 85-265 VAC universal power supply; 12-36 VDC/12-24 VAC power option.

Suppliers

Company
Product
Description
Supplier Links
Precision Digital Readout - PD603 - Stellar Technology
Amherst, NY, United States
Precision Digital Readout
PD603
Precision Digital Readout PD603
Takes inputs of 0-20 mA, 4-20mA, 0-5 V, 1-5 V, and +/-10 V; NEMA 4X, IP65 front panel; Front panel programming; Maximum/minimum display; 85-265 VAC universal power supply; 12-36 VDC/12-24 VAC power option.

Takes inputs of 0-20 mA, 4-20mA, 0-5 V, 1-5 V, and +/-10 V; NEMA 4X, IP65 front panel; Front panel programming; Maximum/minimum display; 85-265 VAC universal power supply; 12-36 VDC/12-24 VAC power option.

Supplier's Site

Technical Specifications

  Stellar Technology
Product Category Digital LED Displays
Product Number PD603
Product Name Precision Digital Readout
Display Type Segmented
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Precision Digital Readout - PD6000 ProVu - Stellar Technology
Specs
Display Type Segmented
Character Type Numeric; Alphanumeric
LED Color Red
View Details