Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DIGITAL LED DISPLAYS
RS COMPONENTS, LTD.
2543555 -- OLED DISPLAYS
RS Components, Ltd.
OLED Displays
2543555
Description
Midas MCOT064032A1V-WI OLED Display
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Midas MCOT064032A1V-WI OLED Display
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
OLED Displays
2543555
OLED Displays
2543555
Midas MCOT064032A1V-WI OLED Display
Midas MCOT064032A1V-WI OLED Display
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Digital LED Displays
Product Number
2543555
Product Name
OLED Displays
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
LED Displays
8210511
Specs
LED Color
Red; Yellow; Green; Green, red, yellow
Face & Segment Colors
Black
Character Height
50 mm (1.97 inch)
View Details
RS Components, Ltd.
OLED Displays
8143017
Specs
LED Color
Yellow; Yellow
Height
10 mm (0.3937 inch)
Depth
36 mm (1.42 inch)
View Details
RS Components, Ltd.
LED Displays
2576795
Specs
Width
20 mm (0.7874 inch)
Height
18 mm (0.7087 inch)
Depth
38 mm (1.5 inch)
View Details
RS Components, Ltd.
OLED Displays
428527
View Details