Laurel Electronics LLC Magna Series Large Digit Display 6 inches (150 mm), 6 Digit Display M66MCRMT2

Description
Features 6 inch digit height 6 digits with period or color dividers Choice of normal or outside viewing brightness Choice of signal inputs and functions Choice of panel mount, wall mount or suspension mount Choice of 95-264 Vac or 11-30 Vdc power Sealed to NEMA-4 (IP65) Only 3.0" (75 mm) deep Programmable from front panel Optional two or four 2A relay outputs, analog output, serial I/O The Magna Series Large Digit Display with a 6-inch (150 mm) 6-digit configuration is a rugged industrial display engineered for clear data visualization. Featuring solid-segment LEDs for indoor use or optional 5 mm LEDs for outdoor brightness, it supports inputs including RS232/RS485, 4-20 mA, 0-10V, and pulse (0-100 kHz), with a 24V excitation output, 10-point linearization, and digital filtering (0-25s). It includes two or four 2A relays and an analog output, operating on 95-264 Vac or 11-30 Vdc, with an IP65 (NEMA-4X) seal and a temperature range of -40°C to 70°C, plus a heater option. Ideal for production monitoring and process control, it offers customizable LED colors and flexible mounting options. Viewing distances up to 320 ft (100 m) are achieved with 8" digits. A rule of thumb is that viewing distance in feet is 40 times digit height in inches, or in metric terms, that viewing distance in meters is digit height in millimeters divided by 2. Four digit heights are available a standard: 57 mm (2-1/4"), 102 mm (4.0"), 150 mm (5.9"), and 200 mm (7.9"). Solid segments are used for normal brightness 2.2" and 4.0" digits. Individual 5 mm LED pixels are used for larger digits and outdoor brightness versions. The number of digits can be 4, 6 or 8, depending on the display function. Indoor or outdoor viewing: MAGNA Series Displays with normal brightness LEDs can be read over a machine or across a plant floor. Displays with outdoor brightness LEDs can be read across an industrial yard, parking lot or roadway, for example to display vehicle load. A heater option allows outdoor operation in winter in cold climates. Available mounting options are panel mount, wall mount and suspension mount. Environmental sealing to IP65 (NEMA-4X) is standard. Choice of signal inputs: MAGNA Series Displays are available for different signal types, with can each be associated with 4 or 6 digits. Please click on the links below for detailed information by signal type: Serial data from PCs, PLCs, serial output transmitters, and smart sensors. Process input (e.g., 4-20 mA) Strain gauge / load cell input Temperature input, Pt100 RTD or thermocouple Pulse input for frequency or rate Pulse input for total or quadrature position Pulse input for operation as a clock or timer Options available include two or four 2A relays, an analog output, an RS232 or RS485 serial data, and 95-264 Vac or 11-30 Vdc power. Intuitive setup is normally provided by means of built-in front panel switches, which can be locked. It is also possible to remotely wire four pushbuttons to the display. MAGNA Series Serial Input Large Digit Displays Standard Large Digital Displays are available here. Prices are in US dollars and do not include shipping or duty charges (export sales). Questions about your order? Please email our support@laurels.com MAGNA units are built to order. MAGNA orders are non-cancelable and non-returnable. Customized large digit displays are available by special quotation: LED colors green, blue, white, yellow (not limited to red). Digit heights of 12", 16", 24" or 32" (not just4", 6" or 8"). 2 or 4 solid state relays (not just mechanical relays). Stainless steel housing (for food processing and pharmaceutical industries). Explosion-proof stainless steel housing rated for ATEX Zones 2 and 22 (equivalent to Class1 / Div 2). Custom signs with different colors, with fixed captions, and with multiple numeric display windows.
Request a Quote
Description
Features 6 inch digit height 6 digits with period or color dividers Choice of normal or outside viewing brightness Choice of signal inputs and functions Choice of panel mount, wall mount or suspension mount Choice of 95-264 Vac or 11-30 Vdc power Sealed to NEMA-4 (IP65) Only 3.0" (75 mm) deep Programmable from front panel Optional two or four 2A relay outputs, analog output, serial I/O The Magna Series Large Digit Display with a 6-inch (150 mm) 6-digit configuration is a rugged industrial display engineered for clear data visualization. Featuring solid-segment LEDs for indoor use or optional 5 mm LEDs for outdoor brightness, it supports inputs including RS232/RS485, 4-20 mA, 0-10V, and pulse (0-100 kHz), with a 24V excitation output, 10-point linearization, and digital filtering (0-25s). It includes two or four 2A relays and an analog output, operating on 95-264 Vac or 11-30 Vdc, with an IP65 (NEMA-4X) seal and a temperature range of -40°C to 70°C, plus a heater option. Ideal for production monitoring and process control, it offers customizable LED colors and flexible mounting options. Viewing distances up to 320 ft (100 m) are achieved with 8" digits. A rule of thumb is that viewing distance in feet is 40 times digit height in inches, or in metric terms, that viewing distance in meters is digit height in millimeters divided by 2. Four digit heights are available a standard: 57 mm (2-1/4"), 102 mm (4.0"), 150 mm (5.9"), and 200 mm (7.9"). Solid segments are used for normal brightness 2.2" and 4.0" digits. Individual 5 mm LED pixels are used for larger digits and outdoor brightness versions. The number of digits can be 4, 6 or 8, depending on the display function. Indoor or outdoor viewing: MAGNA Series Displays with normal brightness LEDs can be read over a machine or across a plant floor. Displays with outdoor brightness LEDs can be read across an industrial yard, parking lot or roadway, for example to display vehicle load. A heater option allows outdoor operation in winter in cold climates. Available mounting options are panel mount, wall mount and suspension mount. Environmental sealing to IP65 (NEMA-4X) is standard. Choice of signal inputs: MAGNA Series Displays are available for different signal types, with can each be associated with 4 or 6 digits. Please click on the links below for detailed information by signal type: Serial data from PCs, PLCs, serial output transmitters, and smart sensors. Process input (e.g., 4-20 mA) Strain gauge / load cell input Temperature input, Pt100 RTD or thermocouple Pulse input for frequency or rate Pulse input for total or quadrature position Pulse input for operation as a clock or timer Options available include two or four 2A relays, an analog output, an RS232 or RS485 serial data, and 95-264 Vac or 11-30 Vdc power. Intuitive setup is normally provided by means of built-in front panel switches, which can be locked. It is also possible to remotely wire four pushbuttons to the display. MAGNA Series Serial Input Large Digit Displays Standard Large Digital Displays are available here. Prices are in US dollars and do not include shipping or duty charges (export sales). Questions about your order? Please email our support@laurels.com MAGNA units are built to order. MAGNA orders are non-cancelable and non-returnable. Customized large digit displays are available by special quotation: LED colors green, blue, white, yellow (not limited to red). Digit heights of 12", 16", 24" or 32" (not just4", 6" or 8"). 2 or 4 solid state relays (not just mechanical relays). Stainless steel housing (for food processing and pharmaceutical industries). Explosion-proof stainless steel housing rated for ATEX Zones 2 and 22 (equivalent to Class1 / Div 2). Custom signs with different colors, with fixed captions, and with multiple numeric display windows.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Magna Series Large Digit Display 6 inches (150 mm), 6 Digit Display -  - Laurel Electronics LLC
Costa Mesa, CA, United States
Magna Series Large Digit Display 6 inches (150 mm), 6 Digit Display
Magna Series Large Digit Display 6 inches (150 mm), 6 Digit Display
Features 6 inch digit height 6 digits with period or color dividers Choice of normal or outside viewing brightness Choice of signal inputs and functions Choice of panel mount, wall mount or suspension mount Choice of 95-264 Vac or 11-30 Vdc power Sealed to NEMA-4 (IP65) Only 3.0" (75 mm) deep Programmable from front panel Optional two or four 2A relay outputs, analog output, serial I/O The Magna Series Large Digit Display with a 6-inch (150 mm) 6-digit configuration is a rugged industrial display engineered for clear data visualization. Featuring solid-segment LEDs for indoor use or optional 5 mm LEDs for outdoor brightness, it supports inputs including RS232/RS485, 4-20 mA, 0-10V, and pulse (0-100 kHz), with a 24V excitation output, 10-point linearization, and digital filtering (0-25s). It includes two or four 2A relays and an analog output, operating on 95-264 Vac or 11-30 Vdc, with an IP65 (NEMA-4X) seal and a temperature range of -40°C to 70°C, plus a heater option. Ideal for production monitoring and process control, it offers customizable LED colors and flexible mounting options. Viewing distances up to 320 ft (100 m) are achieved with 8" digits. A rule of thumb is that viewing distance in feet is 40 times digit height in inches, or in metric terms, that viewing distance in meters is digit height in millimeters divided by 2. Four digit heights are available a standard: 57 mm (2-1/4"), 102 mm (4.0"), 150 mm (5.9"), and 200 mm (7.9"). Solid segments are used for normal brightness 2.2" and 4.0" digits. Individual 5 mm LED pixels are used for larger digits and outdoor brightness versions. The number of digits can be 4, 6 or 8, depending on the display function. Indoor or outdoor viewing: MAGNA Series Displays with normal brightness LEDs can be read over a machine or across a plant floor. Displays with outdoor brightness LEDs can be read across an industrial yard, parking lot or roadway, for example to display vehicle load. A heater option allows outdoor operation in winter in cold climates. Available mounting options are panel mount, wall mount and suspension mount. Environmental sealing to IP65 (NEMA-4X) is standard. Choice of signal inputs: MAGNA Series Displays are available for different signal types, with can each be associated with 4 or 6 digits. Please click on the links below for detailed information by signal type: Serial data from PCs, PLCs, serial output transmitters, and smart sensors. Process input (e.g., 4-20 mA) Strain gauge / load cell input Temperature input, Pt100 RTD or thermocouple Pulse input for frequency or rate Pulse input for total or quadrature position Pulse input for operation as a clock or timer Options available include two or four 2A relays, an analog output, an RS232 or RS485 serial data, and 95-264 Vac or 11-30 Vdc power. Intuitive setup is normally provided by means of built-in front panel switches, which can be locked. It is also possible to remotely wire four pushbuttons to the display. MAGNA Series Serial Input Large Digit Displays Standard Large Digital Displays are available here. Prices are in US dollars and do not include shipping or duty charges (export sales). Questions about your order? Please email our support@laurels.com MAGNA units are built to order. MAGNA orders are non-cancelable and non-returnable. Customized large digit displays are available by special quotation: LED colors green, blue, white, yellow (not limited to red). Digit heights of 12", 16", 24" or 32" (not just4", 6" or 8"). 2 or 4 solid state relays (not just mechanical relays). Stainless steel housing (for food processing and pharmaceutical industries). Explosion-proof stainless steel housing rated for ATEX Zones 2 and 22 (equivalent to Class1 / Div 2). Custom signs with different colors, with fixed captions, and with multiple numeric display windows.

Features

  • 6 inch digit height
  • 6 digits with period or color dividers
  • Choice of normal or outside viewing brightness
  • Choice of signal inputs and functions
  • Choice of panel mount, wall mount or suspension mount
  • Choice of 95-264 Vac or 11-30 Vdc power
  • Sealed to NEMA-4 (IP65)
  • Only 3.0" (75 mm) deep
  • Programmable from front panel
  • Optional two or four 2A relay outputs, analog output, serial I/O

The Magna Series Large Digit Display with a 6-inch (150 mm) 6-digit configuration is a rugged industrial display engineered for clear data visualization. Featuring solid-segment LEDs for indoor use or optional 5 mm LEDs for outdoor brightness, it supports inputs including RS232/RS485, 4-20 mA, 0-10V, and pulse (0-100 kHz), with a 24V excitation output, 10-point linearization, and digital filtering (0-25s). It includes two or four 2A relays and an analog output, operating on 95-264 Vac or 11-30 Vdc, with an IP65 (NEMA-4X) seal and a temperature range of -40°C to 70°C, plus a heater option. Ideal for production monitoring and process control, it offers customizable LED colors and flexible mounting options.

Viewing distances up to 320 ft (100 m) are achieved with 8" digits. A rule of thumb is that viewing distance in feet is 40 times digit height in inches, or in metric terms, that viewing distance in meters is digit height in millimeters divided by 2.

Four digit heights are available a standard: 57 mm (2-1/4"), 102 mm (4.0"), 150 mm (5.9"), and 200 mm (7.9"). Solid segments are used for normal brightness 2.2" and 4.0" digits. Individual 5 mm LED pixels are used for larger digits and outdoor brightness versions. The number of digits can be 4, 6 or 8, depending on the display function.

Indoor or outdoor viewing: MAGNA Series Displays with normal brightness LEDs can be read over a machine or across a plant floor. Displays with outdoor brightness LEDs can be read across an industrial yard, parking lot or roadway, for example to display vehicle load. A heater option allows outdoor operation in winter in cold climates. Available mounting options are panel mount, wall mount and suspension mount. Environmental sealing to IP65 (NEMA-4X) is standard.

Choice of signal inputs: MAGNA Series Displays are available for different signal types, with can each be associated with 4 or 6 digits. Please click on the links below for detailed information by signal type:

  • Serial data from PCs, PLCs, serial output transmitters, and smart sensors.
  • Process input (e.g., 4-20 mA)
  • Strain gauge / load cell input
  • Temperature input, Pt100 RTD or thermocouple
  • Pulse input for frequency or rate
  • Pulse input for total or quadrature position
  • Pulse input for operation as a clock or timer

Options available include two or four 2A relays, an analog output, an RS232 or RS485 serial data, and 95-264 Vac or 11-30 Vdc power.

Intuitive setup is normally provided by means of built-in front panel switches, which can be locked. It is also possible to remotely wire four pushbuttons to the display.

MAGNA Series Serial Input Large Digit Displays
Standard Large Digital Displays are available here. Prices are in US dollars and do not include shipping or duty charges (export sales).

Questions about your order? Please email our support@laurels.com
MAGNA units are built to order. MAGNA orders are non-cancelable and non-returnable.

Customized large digit displays are available by special quotation:

  • LED colors green, blue, white, yellow (not limited to red).
  • Digit heights of 12", 16", 24" or 32" (not just4", 6" or 8").
  • 2 or 4 solid state relays (not just mechanical relays).
  • Stainless steel housing (for food processing and pharmaceutical industries).
  • Explosion-proof stainless steel housing rated for ATEX Zones 2 and 22 (equivalent to Class1 / Div 2).
  • Custom signs with different colors, with fixed captions, and with multiple numeric display windows.
Supplier's Site

Technical Specifications

  Laurel Electronics LLC
Product Category Digital LED Displays
Product Name Magna Series Large Digit Display 6 inches (150 mm), 6 Digit Display
Display Type Segmented
Character Type Numeric
LED Color Red
Number of Characters 6 #
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 6 inches (150 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Magna Series Large Digit Display 4 inches (102 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Magna Series Large Digit Display 8 inches (200 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Magna Series Large Digit Display 2 inches (57 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details