The ZHL-0G62G5030+ is a coaxial high-power broadband amplifier designed for operation from 600 to 2500 MHz, delivering a typical output power of 45 dBm at 1 dB compression and a gain of 51 dB. It features SMA female connectors for both input and output, operates from a +28 V DC supply, and is housed in a rugged aluminum case with an integrated heatsink. The amplifier includes thermal shut-off protection and is rated for an ambient operating temperature range of -20 °C to +60 °C. Its physical dimensions are 250.19 mm × 185.42 mm × 165.10 mm, with a mass of 4265 grams including the heatsink.
Mini-Circuits’ ZHL-0G62G5030(X)+ is a high power broadband amplifier providing more than 30 W of output power with a typical small signal gain of 51 dB over the 600 to 2500 MHz frequency band. The amplifier uses state-of-the-art semiconductor technology and can be used in a wide range of applications. A single supply voltage ensures ease of operation. The amplifier is made with a rugged aluminum housing and can be supplied with or without a heatsink.
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers |
| Product Number | ZHL-0G62G5030+ | 3157-ZHL-0G62G5030+-ND |
| Product Name | Connectorized SMA, High Power Amplifier, 600 MHz to 2500 MHz, 50Ω | RF Amplifiers |
| Amplifier Type | Power Amplifier | Low Noise Amplifier; Power Amplifier |
| Operating Temperature | -20 to 80 C (-4 to 176 F) | |
| Frequency Range | 600 to 2500 MHz | 600 to 2500 MHz |
| Minimum Gain | 45 dB | 55 dB |
| Maximum Gain | 55 dB | 55 dB |