Mini-Circuits 5MHZ 1.8GHZ Rf Mixer SYM-18H+

Description
IC MIXER 5MHZ-1.8GHZ 6SMD Product overview: SYM-18H+ from Mini-Circuits is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ, 1.8GHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 5MHZ, 1.8GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-SYM-18H+ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MIXER 5MHZ-1.8GHZ 6SMD Product overview: SYM-18H+ from Mini-Circuits is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ, 1.8GHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 5MHZ, 1.8GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-SYM-18H+ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5MHZ 1.8GHZ Rf Mixer - 861-SYM-18H+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5MHZ 1.8GHZ Rf Mixer
861-SYM-18H+
5MHZ 1.8GHZ Rf Mixer 861-SYM-18H+
IC MIXER 5MHZ-1.8GHZ 6SMD Product overview: SYM-18H+ from Mini-Circuits is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ, 1.8GHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 5MHZ, 1.8GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-SYM-18H+ can be used for catalog matching and distributor lookup.

IC MIXER 5MHZ-1.8GHZ 6SMD Product overview: SYM-18H+ from Mini-Circuits is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ, 1.8GHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 5MHZ, 1.8GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-SYM-18H+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Mixers - SYM-18H+ - 716475-SYM-18H+ - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - SYM-18H+
716475-SYM-18H+
RF Mixers - SYM-18H+ 716475-SYM-18H+
Manufacturer: Mini-Circuits Win Source Part Number: 716475-SYM-18H+ Family Name: SYM-18H Manufacturer Homepage: www.minicircuits.com Reference Date Code: 1747+ Introduction Date: July 06, 2006 ECCN: EAR99 Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Mini-Circuits
Win Source Part Number: 716475-SYM-18H+
Family Name: SYM-18H
Manufacturer Homepage: www.minicircuits.com
Reference Date Code: 1747+
Introduction Date: July 06, 2006
ECCN: EAR99
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now
RF Mixers - 3157-SYM-18H+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Mixer IC VHF/UHF 5MHz ~ 1.8GHz

RF Mixer IC VHF/UHF 5MHz ~ 1.8GHz

Buy Now Datasheet
RF Mixers - 3157-SYM-18H+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Mixer IC VHF/UHF 5MHz ~ 1.8GHz

RF Mixer IC VHF/UHF 5MHz ~ 1.8GHz

Buy Now Datasheet
RF Mixers - 3157-SYM-18H+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Mixer IC VHF/UHF 5MHz ~ 1.8GHz

RF Mixer IC VHF/UHF 5MHz ~ 1.8GHz

Buy Now Datasheet
RF Mixers - SYM-18H+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Mixers
SYM-18H+
RF Mixers SYM-18H+
RF Mixer IC VHF/UHF 5MHz ~ 1.8GHz

RF Mixer IC VHF/UHF 5MHz ~ 1.8GHz

Buy Now Datasheet
RF and Wireless - RF Mixers - SYM-18H+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Mixers
SYM-18H+
RF and Wireless - RF Mixers SYM-18H+
IC MIXER 5MHZ-1.8GHZ 6SMD

IC MIXER 5MHZ-1.8GHZ 6SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Mixers RF Mixers RF Mixers RF Mixers RF Mixers
Product Number 861-SYM-18H+ 716475-SYM-18H+ 3157-SYM-18H+CT-ND SYM-18H+ SYM-18H+
Product Name 5MHZ 1.8GHZ Rf Mixer RF Mixers - SYM-18H+ RF Mixers RF Mixers RF and Wireless - RF Mixers
Package Type Tape & Reel (TR) Surface Mount; 6-SMD, No Lead Surface Mount; 6-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

M1B-0618LP, Double-Balanced Mixers Bi-Phase Modulators - M1B-0618LP - Marki Microwave LLC
Specs
Package Type Connectorized; connectorized
Mixer Type Double Balanced; mixers
RF 6000 to 18000 MHz
View Details
RF Mixers - SKY73087-21 - 933950-SKY73087-21 - Win Source Electronics
View Details
3 suppliers
RF Mixers - HMC977LP4ETR - 920542-HMC977LP4ETR - Win Source Electronics
Specs
Package Type Surface Mount; 24-QFN (4x4)
View Details
10MHZ 7.1GHZ Rf Mixer - 861-SIM-U712H+ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Mixer Type Cellular, WiMax
RF 10 to 7100 MHz
View Details
5 suppliers