Crane Aerospace & Electronics Mixers STTB-4003

Description
Package Type | Connectorized Conversion Loss (dB) Max | 8 LO Drive (dBm) Norm | 10 Environmental Screening | Catalogue, Mil-screened RF LO Frequency Min (MHz) | 1,000 RF LO Frequency Max (MHz) | 10,000 IF Bandwidth (MHz) | 4000
Request a Quote
Description
Package Type | Connectorized Conversion Loss (dB) Max | 8 LO Drive (dBm) Norm | 10 Environmental Screening | Catalogue, Mil-screened RF LO Frequency Min (MHz) | 1,000 RF LO Frequency Max (MHz) | 10,000 IF Bandwidth (MHz) | 4000
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The STTB-4003 is a broadband triple balanced mixer designed for RF and microwave applications, covering 1.0-10.0 GHz RF and 0.005-4.0 GHz IF frequencies with a typical conversion loss of 6.5 dB (maximum 8.0 dB). It supports local oscillator powers of +10 dBm, +15 dBm, or +20 dBm depending on version, and is available in drop-in or connectorized hermetic packages. Operating temperature ranges from -54°C to +100°C, with storage from -65°C to +125°C. Isolation specifications include RF/LO of 23 dB minimum, RF/IF of 25 dB minimum, and LO/IF of 25 dB minimum.

Datasheet Summary
Powered by GS/AI

The STTB-4003 is a broadband triple balanced mixer designed for RF and microwave applications, covering 1.0-10.0 GHz RF and 0.005-4.0 GHz IF frequencies with a typical conversion loss of 6.5 dB (maximum 8.0 dB). It supports local oscillator powers of +10 dBm, +15 dBm, or +20 dBm depending on version, and is available in drop-in or connectorized hermetic packages. Operating temperature ranges from -54°C to +100°C, with storage from -65°C to +125°C. Isolation specifications include RF/LO of 23 dB minimum, RF/IF of 25 dB minimum, and LO/IF of 25 dB minimum.

Suppliers

Company
Product
Description
Supplier Links
Mixers - STTB-4003 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Package Type | Connectorized Conversion Loss (dB) Max | 8 LO Drive (dBm) Norm | 10 Environmental Screening | Catalogue, Mil-screened RF LO Frequency Min (MHz) | 1,000 RF LO Frequency Max (MHz) | 10,000 IF Bandwidth (MHz) | 4000
  • Package Type | Connectorized
  • Conversion Loss (dB) Max | 8
  • LO Drive (dBm) Norm | 10
  • Environmental Screening | Catalogue, Mil-screened
  • RF LO Frequency Min (MHz) | 1,000
  • RF LO Frequency Max (MHz) | 10,000
  • IF Bandwidth (MHz) | 4000
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Mixers
Product Number STTB-4003
Product Name Mixers
Package Type Connectorized; Connectorized
Unlock Full Specs
to access all available technical data

Similar Products

Mixers - CDB-9005 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power 7 dBm; 7
LO 1 to 500 MHz
View Details
Mixers - DMG-4B-1700 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Surface Mount; Surface Mount
LO Power +13 dBm; 13
LO 500 to 2000 MHz
View Details
Mixers - DMF-8A-500 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power 20
LO 10 to 1000 MHz
View Details
Mixers - STDB-2009 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Connectorized; Connectorized
LO Power 7 dBm; 7
LO 8000 to 14000 MHz
View Details