Mini-Circuits SMT MMIC, Medium Power, Linear, pHEMT Amplifier, 1500 MHz to 6000 MHz, 50Ω, 3x3 mm QFN Style Package MNA-7A+

Description
MNA-7A+ is a wideband pHEMT based MMIC amplifier with high active Directivity. MNA-7A+ integrates the entire matching network and majority of the bias circuit inside the package, reducing the need for complicated external circuits. This approach makes the MNA-7A+ amplifier extremely straightforward to use. This design operates on a single +2.8 V to +5 V supply, is well matched for 50Ω and comes in a tiny, low profile 3x3 mm 8-lead QFN-Style package accommodating dense circuit board layouts. MNA-7A+ belongs to MNA series of models available in Die and packaged form.
Request a Quote Datasheet
Description
MNA-7A+ is a wideband pHEMT based MMIC amplifier with high active Directivity. MNA-7A+ integrates the entire matching network and majority of the bias circuit inside the package, reducing the need for complicated external circuits. This approach makes the MNA-7A+ amplifier extremely straightforward to use. This design operates on a single +2.8 V to +5 V supply, is well matched for 50Ω and comes in a tiny, low profile 3x3 mm 8-lead QFN-Style package accommodating dense circuit board layouts. MNA-7A+ belongs to MNA series of models available in Die and packaged form.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT MMIC, Medium Power, Linear, pHEMT Amplifier, 1500 MHz to 6000 MHz, 50Ω, 3x3 mm QFN Style Package - MNA-7A+ - Mini-Circuits
Brooklyn, NY, United States
SMT MMIC, Medium Power, Linear, pHEMT Amplifier, 1500 MHz to 6000 MHz, 50Ω, 3x3 mm QFN Style Package
MNA-7A+
SMT MMIC, Medium Power, Linear, pHEMT Amplifier, 1500 MHz to 6000 MHz, 50Ω, 3x3 mm QFN Style Package MNA-7A+
MNA-7A+ is a wideband pHEMT based MMIC amplifier with high active Directivity. MNA-7A+ integrates the entire matching network and majority of the bias circuit inside the package, reducing the need for complicated external circuits. This approach makes the MNA-7A+ amplifier extremely straightforward to use. This design operates on a single +2.8 V to +5 V supply, is well matched for 50Ω and comes in a tiny, low profile 3x3 mm 8-lead QFN-Style package accommodating dense circuit board layouts. MNA-7A+ belongs to MNA series of models available in Die and packaged form.

MNA-7A+ is a wideband pHEMT based MMIC amplifier with high active Directivity. MNA-7A+ integrates the entire matching network and majority of the bias circuit inside the package, reducing the need for complicated external circuits. This approach makes the MNA-7A+ amplifier extremely straightforward to use. This design operates on a single +2.8 V to +5 V supply, is well matched for 50Ω and comes in a tiny, low profile 3x3 mm 8-lead QFN-Style package accommodating dense circuit board layouts. MNA-7A+ belongs to MNA series of models available in Die and packaged form.

Supplier's Site Datasheet
Laguna Hills, CA, United States
RF Amplifiers - MNA-7A+
711295-MNA-7A+
RF Amplifiers - MNA-7A+ 711295-MNA-7A+
Manufacturer: Mini-Circuits Win Source Part Number: 711295-MNA-7A+ Manufacturer Homepage: www.minicircuits.com Reference Date Code: 1652+ Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Mini-Circuits
Win Source Part Number: 711295-MNA-7A+
Manufacturer Homepage: www.minicircuits.com
Reference Date Code: 1652+
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now
RF Amplifiers - 3157-MNA-7A+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
3157-MNA-7A+CT-ND
RF Amplifiers 3157-MNA-7A+CT-ND
RF Amplifier IC Cellular, PCN 1.5GHz ~ 6GHz 8-QFN (3x3)

RF Amplifier IC Cellular, PCN 1.5GHz ~ 6GHz 8-QFN (3x3)

Buy Now Datasheet
RF Amplifiers - 3157-MNA-7A+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
3157-MNA-7A+DKR-ND
RF Amplifiers 3157-MNA-7A+DKR-ND
RF Amplifier IC Cellular, PCN 1.5GHz ~ 6GHz 8-QFN (3x3)

RF Amplifier IC Cellular, PCN 1.5GHz ~ 6GHz 8-QFN (3x3)

Buy Now Datasheet
RF Amplifiers - 3157-MNA-7A+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
3157-MNA-7A+TR-ND
RF Amplifiers 3157-MNA-7A+TR-ND
RF Amplifier IC Cellular, PCN 1.5GHz ~ 6GHz 8-QFN (3x3)

RF Amplifier IC Cellular, PCN 1.5GHz ~ 6GHz 8-QFN (3x3)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MNA-7A+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MNA-7A+
RF and Wireless - RF Amplifiers MNA-7A+
IC AMP CELLULAR 1.5GHZ-6GHZ 8QFN

IC AMP CELLULAR 1.5GHZ-6GHZ 8QFN

Supplier's Site

Technical Specifications

  Mini-Circuits Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number MNA-7A+ 711295-MNA-7A+ 3157-MNA-7A+CT-ND MNA-7A+
Product Name SMT MMIC, Medium Power, Linear, pHEMT Amplifier, 1500 MHz to 6000 MHz, 50Ω, 3x3 mm QFN Style Package RF Amplifiers - MNA-7A+ RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Power Amplifier Low Noise Amplifier; Power Amplifier
Operating Temperature -40 to 85 C (-40 to 185 F)
MMIC Tech. MMIC
Package Type Surface Mount Surface Mount; 8-VQFN Exposed Pad
Operating Voltage 7 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connectorized SMA, Medium Power, Linear Amplifier, 10 MHz to 4200 MHz, 50Ω - ZHL-1042JX+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 65 C (-4 to 149 F)
Package Type Connectorized
View Details
Connectorized SMA-N, High Power, Linear Amplifier, 600 MHz to 700 MHz, 50Ω - ZHL0G60G7100X+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 600 to 700 MHz
Minimum Gain 44 dB
View Details
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 6000 MHz, 50Ω, 3x3 mm QFN Style Package - PMA-5453+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 50 to 6000 MHz
Minimum Gain 5.7 dB
View Details
4 suppliers
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 700 MHz to 1000 MHz, 50Ω, 3x3 mm QFN Style Package - PMA-545G3+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 700 to 1000 MHz
Minimum Gain 28.3 dB
View Details
3 suppliers