Qorvo RF Amplifiers R2005280L

Description
HYBRID, RETURN PATH 200MHZ, 28 D
Request a Quote Datasheet
Description
HYBRID, RETURN PATH 200MHZ, 28 D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-R2005280L-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-R2005280L-ND
RF Amplifiers 2312-R2005280L-ND
HYBRID, RETURN PATH 200MHZ, 28 D

HYBRID, RETURN PATH 200MHZ, 28 D

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-R2005280L-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 5 to 210 MHz
Minimum Gain 28.3 dB
Maximum Gain 28.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-CMD238-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2000 to 20000 MHz
View Details
3.3 to 3.8 GHz Mobile WiMAX Power Amplifier Module - AWT6283R - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Mobile / Wireless Systems
Minimum Gain 31 dB
View Details
Low Noise Amplifiers - NLA-0.1-500-30-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.1000 to 500 MHz
Minimum Gain 30 dB
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details