Mini-Circuits RF Amplifiers - LEE-29 LEE-29

Description
Manufacturer: Mini-Circuits Win Source Part Number: 1196004-LEE-29 Manufacturer Homepage: www.minicircuits.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Mini-Circuits Win Source Part Number: 1196004-LEE-29 Manufacturer Homepage: www.minicircuits.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - LEE-29
1196004-LEE-29
RF Amplifiers - LEE-29 1196004-LEE-29
Manufacturer: Mini-Circuits Win Source Part Number: 1196004-LEE-29 Manufacturer Homepage: www.minicircuits.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Mini-Circuits
Win Source Part Number: 1196004-LEE-29
Manufacturer Homepage: www.minicircuits.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 1196004-LEE-29
Product Name RF Amplifiers - LEE-29
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Connectorized SMA, Medium Power, Linear Amplifier, 10 MHz to 2500 MHz, 50Ω - ZFL-2500VHB+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature 71 C (160 F)
Frequency Range 10 to 2500 MHz
View Details
RF Amplifiers - AWL9924RS34P8 - 862707-AWL9924RS34P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 24-LPCC (4x4)
View Details
RF/IF and RFID - RF Amplifiers - 1139672-BGA416E6327HTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 100 to 3000 MHz
Minimum Gain 11 dB
View Details
3 suppliers