Skyworks Solutions, Inc. CMOS 5GHz WLAN 802.11a/n/ac RFeIC WITH PA, LNA, AND SPDT RFX8055

Description
Please note: RFX8055 is being discontinued and is not recommended for new designs. RFX8055 is a highly integrated, single-chip, single-die RFeIC (RF Front-end Integrated Circuit) which incorporates key RF functionality needed for IEEE 802.11a/n/ac WLAN systems operating in the 5.1-5.95GHz range. The RFX8055 architecture integrates a high-efficiency high-linearity power amplifier (PA), a low noise amplifier (LNA) with bypass, the associated matching network, LO rejection, and harmonic filters all in a CMOS singlechip device. RFX8055 has simple and low-voltage CMOS control logic, and requires minimal external components. A directional coupler based power detect circuit is also integrated for accurate monitoring of output power from the PA. RFX8055 is assembled in an ultra-compact low-profile 2.3x2.3x0.4 mm 16- lead QFN package. With support to direct battery operation, the RFX8055 is ideal RF front-end solution for implementing 5GHz WLAN in smartphones and other mobile platforms.
Request a Quote
Description
Please note: RFX8055 is being discontinued and is not recommended for new designs. RFX8055 is a highly integrated, single-chip, single-die RFeIC (RF Front-end Integrated Circuit) which incorporates key RF functionality needed for IEEE 802.11a/n/ac WLAN systems operating in the 5.1-5.95GHz range. The RFX8055 architecture integrates a high-efficiency high-linearity power amplifier (PA), a low noise amplifier (LNA) with bypass, the associated matching network, LO rejection, and harmonic filters all in a CMOS singlechip device. RFX8055 has simple and low-voltage CMOS control logic, and requires minimal external components. A directional coupler based power detect circuit is also integrated for accurate monitoring of output power from the PA. RFX8055 is assembled in an ultra-compact low-profile 2.3x2.3x0.4 mm 16- lead QFN package. With support to direct battery operation, the RFX8055 is ideal RF front-end solution for implementing 5GHz WLAN in smartphones and other mobile platforms.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
CMOS 5GHz WLAN 802.11a/n/ac RFeIC WITH PA, LNA, AND SPDT - RFX8055 - Skyworks Solutions, Inc.
Irvine, CA, United States
CMOS 5GHz WLAN 802.11a/n/ac RFeIC WITH PA, LNA, AND SPDT
RFX8055
CMOS 5GHz WLAN 802.11a/n/ac RFeIC WITH PA, LNA, AND SPDT RFX8055
Please note: RFX8055 is being discontinued and is not recommended for new designs. RFX8055 is a highly integrated, single-chip, single-die RFeIC (RF Front-end Integrated Circuit) which incorporates key RF functionality needed for IEEE 802.11a/n/ac WLAN systems operating in the 5.1-5.95GHz range. The RFX8055 architecture integrates a high-efficiency high-linearity power amplifier (PA), a low noise amplifier (LNA) with bypass, the associated matching network, LO rejection, and harmonic filters all in a CMOS singlechip device. RFX8055 has simple and low-voltage CMOS control logic, and requires minimal external components. A directional coupler based power detect circuit is also integrated for accurate monitoring of output power from the PA. RFX8055 is assembled in an ultra-compact low-profile 2.3x2.3x0.4 mm 16- lead QFN package. With support to direct battery operation, the RFX8055 is ideal RF front-end solution for implementing 5GHz WLAN in smartphones and other mobile platforms.

Please note: RFX8055 is being discontinued and is not recommended for new designs.

RFX8055 is a highly integrated, single-chip, single-die RFeIC (RF Front-end Integrated Circuit) which incorporates key RF functionality needed for IEEE 802.11a/n/ac WLAN systems operating in the 5.1-5.95GHz range. The RFX8055 architecture integrates a high-efficiency high-linearity power amplifier (PA), a low noise amplifier (LNA) with bypass, the associated matching network, LO rejection, and harmonic filters all in a CMOS singlechip device.
RFX8055 has simple and low-voltage CMOS control logic, and requires minimal external components. A directional coupler based power detect circuit is also integrated for accurate monitoring of output power from the PA.
RFX8055 is assembled in an ultra-compact low-profile 2.3x2.3x0.4 mm 16- lead QFN package. With support to direct battery operation, the RFX8055 is ideal RF front-end solution for implementing 5GHz WLAN in smartphones and other mobile platforms.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number RFX8055
Product Name CMOS 5GHz WLAN 802.11a/n/ac RFeIC WITH PA, LNA, AND SPDT
Applications Mobile / Wireless Systems
Unlock Full Specs
to access all available technical data

Similar Products

WLAN 802.11,b,g Front-end Module - SKY65249-11 - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; Laminate
View Details
RF Amplifiers - ACA0861ARS7P2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 40 to 860 MHz
View Details
3 suppliers
RF Amplifiers - AGB3301RS24Q1-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 250 to 3000 MHz
View Details
3 suppliers
5 GHz Front End Module with Power Detector - SE5006L - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Wireless LAN applications
Frequency Range 4900 to 5850 MHz
View Details