Infineon Technologies AG RF Amplifiers BGA616E6327HTSA1

Description
RF Amplifier IC Cellular, GSM, PCS, CDMA, UMTS 0Hz ~ 2.7GHz PG-SOT343-4-2
Request a Quote Datasheet
Description
RF Amplifier IC Cellular, GSM, PCS, CDMA, UMTS 0Hz ~ 2.7GHz PG-SOT343-4-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - BGA616E6327HTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC Cellular, GSM, PCS, CDMA, UMTS 0Hz ~ 2.7GHz PG-SOT343-4-2

RF Amplifier IC Cellular, GSM, PCS, CDMA, UMTS 0Hz ~ 2.7GHz PG-SOT343-4-2

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - BGA616E6327HTSA1
127337-BGA616E6327HTSA1
RF Amplifiers - BGA616E6327HTSA1 127337-BGA616E6327HTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 127337-BGA616E6327HT SA1 Packaging: Reel - TR Test Frequency: 1GHz Frequency: 0Hz to 2.7GHz Gain: 17.5dB Noise Figure: 2.5dB P1dB: 18dBm (63.1mW) RF Type: Cellular, GSM, PCS, CDMA, UMTS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: PG-SOT343-4 Supply Voltage - Operating: 4.5V Operating Supply Current: 80mA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 127337-BGA616E6327HTSA1
Packaging: Reel - TR
Test Frequency: 1GHz
Frequency: 0Hz to 2.7GHz
Gain: 17.5dB
Noise Figure: 2.5dB
P1dB: 18dBm (63.1mW)
RF Type: Cellular, GSM, PCS, CDMA, UMTS
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: PG-SOT343-4
Supply Voltage - Operating: 4.5V
Operating Supply Current: 80mA
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF and Wireless - RF Amplifiers - BGA616E6327HTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
BGA616E6327HTSA1
RF and Wireless - RF Amplifiers BGA616E6327HTSA1
IC AMP CELL 0HZ-2.7GHZ SOT343-4

IC AMP CELL 0HZ-2.7GHZ SOT343-4

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number BGA616E6327HTSA1TR-ND 127337-BGA616E6327HTSA1 BGA616E6327HTSA1
Product Name RF Amplifiers RF Amplifiers - BGA616E6327HTSA1 RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; Cellular, GSM, PCS, CDMA, UMTS RF Microwave
Frequency Range 0.0 to 2700 MHz 0.0 to 2700 MHz 0.0 to 2700 MHz
Minimum Gain 17.5 dB 17.5 dB ? to 17.5 dB
Maximum Gain 17.5 dB 17.5 dB 17.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

GPS / GLONASS / COMPASS LNA - BGA231N7 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range 1550 to 1615 MHz
Minimum Gain 16 dB
View Details
Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
11-38 GHz GaAs Surface Mount LO Driver Amplifier - AMM-7199ASM - Marki Microwave LLC
Specs
Frequency Range 11000 to 38000 MHz
Package Type Surface Mount; surface-mount
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details