Mini-Circuits RF Mixers - SIM-43MH+ SIM-43MH+

Description
Manufacturer: Mini-Circuits Win Source Part Number: 720368-SIM-43MH+ Manufacturer Homepage: www.minicircuits.com Reference Date Code: 17+ Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Mini-Circuits Win Source Part Number: 720368-SIM-43MH+ Manufacturer Homepage: www.minicircuits.com Reference Date Code: 17+ Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Mixers - SIM-43MH+ - 720368-SIM-43MH+ - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - SIM-43MH+
720368-SIM-43MH+
RF Mixers - SIM-43MH+ 720368-SIM-43MH+
Manufacturer: Mini-Circuits Win Source Part Number: 720368-SIM-43MH+ Manufacturer Homepage: www.minicircuits.com Reference Date Code: 17+ Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Mini-Circuits
Win Source Part Number: 720368-SIM-43MH+
Manufacturer Homepage: www.minicircuits.com
Reference Date Code: 17+
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now
824MHZ 4.2GHZ Rf Mixer - 861-SIM-43MH+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
824MHZ 4.2GHZ Rf Mixer
861-SIM-43MH+
824MHZ 4.2GHZ Rf Mixer 861-SIM-43MH+
IC MIX 824MHZ-4.2GHZ UP/DWN 8SMD Product overview: SIM-43MH+ from Mini-Circuits is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 824MHZ, 4.2GHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 824MHZ, 4.2GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-SIM-43MH+ can be used for catalog matching and distributor lookup.

IC MIX 824MHZ-4.2GHZ UP/DWN 8SMD Product overview: SIM-43MH+ from Mini-Circuits is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 824MHZ, 4.2GHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 824MHZ, 4.2GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-SIM-43MH+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Mixers - 3157-SIM-43MH+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Mixer IC General Purpose Up/Down Converter 824MHz ~ 4.2GHz

RF Mixer IC General Purpose Up/Down Converter 824MHz ~ 4.2GHz

Buy Now Datasheet
RF Mixers - 3157-SIM-43MH+DKR-ND - DigiKey
Thief River Falls, MN, United States
IC MIX 824MHZ-4.2GHZ UP/DWN 8SMD

IC MIX 824MHZ-4.2GHZ UP/DWN 8SMD

Buy Now Datasheet
RF Mixers - 3157-SIM-43MH+CT-ND - DigiKey
Thief River Falls, MN, United States
IC MIX 824MHZ-4.2GHZ UP/DWN 8SMD

IC MIX 824MHZ-4.2GHZ UP/DWN 8SMD

Buy Now Datasheet
RF Mixers - SIM-43MH+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Mixers
SIM-43MH+
RF Mixers SIM-43MH+
RF Mixer IC General Purpose Up/Down Converter 824MHz ~ 4.2GHz

RF Mixer IC General Purpose Up/Down Converter 824MHz ~ 4.2GHz

Buy Now Datasheet
RF and Wireless - RF Mixers - SIM-43MH+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Mixers
SIM-43MH+
RF and Wireless - RF Mixers SIM-43MH+
IC MIX 824MHZ-4.2GHZ UP/DWN 8SMD

IC MIX 824MHZ-4.2GHZ UP/DWN 8SMD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Mixers RF Mixers RF Mixers RF Mixers RF Mixers
Product Number 720368-SIM-43MH+ 861-SIM-43MH+ 3157-SIM-43MH+TR-ND SIM-43MH+ SIM-43MH+
Product Name RF Mixers - SIM-43MH+ 824MHZ 4.2GHZ Rf Mixer RF Mixers RF Mixers RF and Wireless - RF Mixers
Package Type Tape & Reel (TR) Surface Mount; 8-SMD, No Lead Surface Mount; 8-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Balanced Mixers - NBM-10-2000 - kTB Solutions
Specs
RF 10 to 2000 MHz
LO 10 to 2000 MHz
IF 10 to 1000 MHz
View Details
2400 MHz Rf Mixer - 861-MAC-24LH+ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Reel
Operating Temperature -55 to ? C (-67 to ? F)
View Details
2 suppliers
Mixers - DMM-2-250 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Connectorized; Connectorized
LO Power 7 dBm; 7
LO 1 to 500 MHz
View Details
RF Mixers - SKY73032-11 - 1250510-SKY73032-11 - Win Source Electronics
View Details
5 suppliers