Qorvo 11 - 20 GHz (X, Ku, K Band) High IP3 Double Balanced Mixer CMD254C3

Description
Qorvo's CMD254C3 is a high IP3 double balanced mixer in a leadless surface mount package that can be used for up- and downconverting applications between 11 and 20 GHz. The CMD254C3 has very high isolation to both the RF and IF ports due to the optimized balun structures, and can operate with an LO drive level as low as +15 dBm. The CMD254C3 can easily be configured as an image reject mixer or single sideband modulator with external hybrids and power splitters.
Request a Quote Datasheet
Description
Qorvo's CMD254C3 is a high IP3 double balanced mixer in a leadless surface mount package that can be used for up- and downconverting applications between 11 and 20 GHz. The CMD254C3 has very high isolation to both the RF and IF ports due to the optimized balun structures, and can operate with an LO drive level as low as +15 dBm. The CMD254C3 can easily be configured as an image reject mixer or single sideband modulator with external hybrids and power splitters.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
11 - 20 GHz (X, Ku, K Band) High IP3 Double Balanced Mixer - CMD254C3 - Qorvo
Greensboro, NC, United States
11 - 20 GHz (X, Ku, K Band) High IP3 Double Balanced Mixer
CMD254C3
11 - 20 GHz (X, Ku, K Band) High IP3 Double Balanced Mixer CMD254C3
Qorvo's CMD254C3 is a high IP3 double balanced mixer in a leadless surface mount package that can be used for up- and downconverting applications between 11 and 20 GHz. The CMD254C3 has very high isolation to both the RF and IF ports due to the optimized balun structures, and can operate with an LO drive level as low as +15 dBm. The CMD254C3 can easily be configured as an image reject mixer or single sideband modulator with external hybrids and power splitters.

Qorvo's CMD254C3 is a high IP3 double balanced mixer in a leadless surface mount package that can be used for up- and downconverting applications between 11 and 20 GHz. The CMD254C3 has very high isolation to both the RF and IF ports due to the optimized balun structures, and can operate with an LO drive level as low as +15 dBm. The CMD254C3 can easily be configured as an image reject mixer or single sideband modulator with external hybrids and power splitters.

Supplier's Site Datasheet
RF Mixers - 2312-CMD254C3TR-ND - DigiKey
Thief River Falls, MN, United States
11 - 20 GHZ DOUBLE BALANCED MIXE

11 - 20 GHZ DOUBLE BALANCED MIXE

Buy Now Datasheet
RF Mixers - 2312-CMD254C3DKR-ND - DigiKey
Thief River Falls, MN, United States
11 - 20 GHZ DOUBLE BALANCED MIXE

11 - 20 GHZ DOUBLE BALANCED MIXE

Buy Now Datasheet
RF Mixers - 2312-CMD254C3CT-ND - DigiKey
Thief River Falls, MN, United States
11 - 20 GHZ DOUBLE BALANCED MIXE

11 - 20 GHZ DOUBLE BALANCED MIXE

Buy Now Datasheet

Technical Specifications

  Qorvo DigiKey
Product Category RF Mixers RF Mixers
Product Number CMD254C3 2312-CMD254C3TR-ND
Product Name 11 - 20 GHz (X, Ku, K Band) High IP3 Double Balanced Mixer RF Mixers
Package Type Surface Mount; Ceramic QFN Surface Mount; 12-WFQFN Exposed Pad
LO Power 19 dBm
Intercept Point (IP3) 22 dBm
Mixer Type Double Balanced; Fundamental
RF 11000 to 21000 MHz 11000 to 21000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

16 - 26 GHz (Ku, K Band) General Purpose Double Balanced Mixer - CMD255C3 - Qorvo
Specs
Package Type Surface Mount; Ceramic QFN
LO Power 19 dBm
Intercept Point (IP3) 24 dBm
View Details
2 suppliers
RF Mixers - 2312-QPX0004D-ND - DigiKey
Specs
Package Type Die
RF 24000 to 34000 MHz
View Details
16 - 26 GHz (Ku, K Band) Fundamental Mixer MMIC - CMD179C3 - Qorvo
Specs
Package Type Surface Mount; Ceramic QFN
LO Power 13 dBm
Intercept Point (IP3) 17 dBm
View Details
2 suppliers
700 - 1500 MHz Mixer with LO Amplifier - ML483-G - Qorvo
Specs
Package Type MSOP-8
LO Power 0 dBm
RF 700 to 1000 MHz
View Details
3 suppliers