Crane Aerospace & Electronics Mixers DMG-2B-350

Description
Package Type | Surface Mount Conversion Loss (dB) Max | 8 LO Drive (dBm) Norm | 7 Environmental Screening | Catalogue, Mil-screened RF LO Frequency Min (MHz) | 5 RF LO Frequency Max (MHz) | 700 IF Bandwidth (MHz) | 700
Request a Quote Datasheet
Description
Package Type | Surface Mount Conversion Loss (dB) Max | 8 LO Drive (dBm) Norm | 7 Environmental Screening | Catalogue, Mil-screened RF LO Frequency Min (MHz) | 5 RF LO Frequency Max (MHz) | 700 IF Bandwidth (MHz) | 700
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mixers - DMG-2B-350 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Package Type | Surface Mount Conversion Loss (dB) Max | 8 LO Drive (dBm) Norm | 7 Environmental Screening | Catalogue, Mil-screened RF LO Frequency Min (MHz) | 5 RF LO Frequency Max (MHz) | 700 IF Bandwidth (MHz) | 700
  • Package Type | Surface Mount
  • Conversion Loss (dB) Max | 8
  • LO Drive (dBm) Norm | 7
  • Environmental Screening | Catalogue, Mil-screened
  • RF LO Frequency Min (MHz) | 5
  • RF LO Frequency Max (MHz) | 700
  • IF Bandwidth (MHz) | 700
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Mixers
Product Number DMG-2B-350
Product Name Mixers
Package Type Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Mixers - DMF-2A-505 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power 7 dBm; 7
LO 10 to 1000 MHz
View Details
Mixers - CDB-9009 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power +13 dBm; 13
LO 10 to 2000 MHz
View Details
Mixers - DMF-2A-250 SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power 7 dBm; 7
LO 10 to 500 MHz
View Details
Mixers - DMF-2A-2000 SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power 7 dBm; 7
LO 1000 to 3000 MHz
View Details