Infineon Technologies AG GPS / GLONASS / COMPASS LNA BGA777N7

Description
The BGA777L7 is a low current single-band low noise amplifier MMIC for UMTS bands 7, 38 and 40. The LNA is based upon Infineon’s proprietary and cost-effective SiGe:C technology and comes in a low profile TSNP-7-1 or TSNP-7-2 leadless green packages. This document specifies electrical parameters, pinout, application circuit and packaging of the chip. The device features dynamic gain control, temperature stabilization, standby mode and 2 kV ESD protection on-chip as well as matching off chip. Summary of Features: - Gain: 16 / -7 dB in high / low gain mode - Noise figure: 1.2 dB in high gain mode - Supply current: 4.2 / 0.5 mA in high / low gain mode - Standby mode (< 2 μA typ.) - Inputs pre-matched to 50 ω - 2 kV HBM ESD protection - Low external component count - Small leadless TSNP-7-1 / TSNP-7-2 packages (2.0 x 1.3 x 0.39 mm) - Pb-free (RoHS compliant) package Target Applications: - LNA for LTE,3G,WLAN and Wimax systems
Request a Quote Datasheet
Description
The BGA777L7 is a low current single-band low noise amplifier MMIC for UMTS bands 7, 38 and 40. The LNA is based upon Infineon’s proprietary and cost-effective SiGe:C technology and comes in a low profile TSNP-7-1 or TSNP-7-2 leadless green packages. This document specifies electrical parameters, pinout, application circuit and packaging of the chip. The device features dynamic gain control, temperature stabilization, standby mode and 2 kV ESD protection on-chip as well as matching off chip. Summary of Features: - Gain: 16 / -7 dB in high / low gain mode - Noise figure: 1.2 dB in high gain mode - Supply current: 4.2 / 0.5 mA in high / low gain mode - Standby mode (< 2 μA typ.) - Inputs pre-matched to 50 ω - 2 kV HBM ESD protection - Low external component count - Small leadless TSNP-7-1 / TSNP-7-2 packages (2.0 x 1.3 x 0.39 mm) - Pb-free (RoHS compliant) package Target Applications: - LNA for LTE,3G,WLAN and Wimax systems
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GPS / GLONASS / COMPASS LNA - BGA777N7 - Infineon Technologies AG
Neubiberg, Germany
GPS / GLONASS / COMPASS LNA
BGA777N7
GPS / GLONASS / COMPASS LNA BGA777N7
The BGA777L7 is a low current single-band low noise amplifier MMIC for UMTS bands 7, 38 and 40. The LNA is based upon Infineon’s proprietary and cost-effective SiGe:C technology and comes in a low profile TSNP-7-1 or TSNP-7-2 leadless green packages. This document specifies electrical parameters, pinout, application circuit and packaging of the chip. The device features dynamic gain control, temperature stabilization, standby mode and 2 kV ESD protection on-chip as well as matching off chip. Summary of Features: - Gain: 16 / -7 dB in high / low gain mode - Noise figure: 1.2 dB in high gain mode - Supply current: 4.2 / 0.5 mA in high / low gain mode - Standby mode (< 2 μA typ.) - Inputs pre-matched to 50 ω - 2 kV HBM ESD protection - Low external component count - Small leadless TSNP-7-1 / TSNP-7-2 packages (2.0 x 1.3 x 0.39 mm) - Pb-free (RoHS compliant) package Target Applications: - LNA for LTE,3G,WLAN and Wimax systems

The BGA777L7 is a low current single-band low noise amplifier MMIC for UMTS bands 7, 38 and 40. The LNA is based upon Infineon’s proprietary and cost-effective SiGe:C technology and comes in a low profile TSNP-7-1 or TSNP-7-2 leadless green packages. This document specifies electrical parameters, pinout, application circuit and packaging of the chip. The device features dynamic gain control, temperature stabilization, standby mode and 2 kV ESD protection on-chip as well as matching off chip.
Summary of Features:
- Gain: 16 / -7 dB in high / low gain mode
- Noise figure: 1.2 dB in high gain mode
- Supply current: 4.2 / 0.5 mA in high / low gain mode
- Standby mode (< 2 μA typ.)
- Inputs pre-matched to 50 Ω
- 2 kV HBM ESD protection
- Low external component count
- Small leadless TSNP-7-1 / TSNP-7-2 packages (2.0 x 1.3 x 0.39 mm)
- Pb-free (RoHS compliant) package
Target Applications:
- LNA for LTE,3G,WLAN and Wimax systems

Supplier's Site Datasheet
Laguna Hills, CA, United States
RF Amplifiers - BGA777N7
1153422-BGA777N7
RF Amplifiers - BGA777N7 1153422-BGA777N7
Manufacturer: Infineon Technologies Win Source Part Number: 1153422-BGA777N7 Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1153422-BGA777N7
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Infineon Technologies AG Win Source Electronics
Product Category RF Amplifiers RF Amplifiers
Product Number BGA777N7 1153422-BGA777N7
Product Name GPS / GLONASS / COMPASS LNA RF Amplifiers - BGA777N7
RoHS Compliant RoHS
Frequency Range 2300 to 2700 MHz
Minimum Gain 15.7 dB
Maximum Gain 15.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Frequency Range 1900 to 2200 MHz
Minimum Gain 28 dB
View Details
2 suppliers
RF Amplifiers - BGA8G1BN6E6327XTSA1-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 1452 to 1610 MHz
Output Power 8 dBm
View Details
2 suppliers
GPS / GLONASS / COMPASS LNA - BGA925L6 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range 1550 to 1615 MHz
Minimum Gain 15.8 dB
View Details