Qorvo DC - 6000 MHz Cascadable Gain Block AG302-63G

Description
Qorvo's AG302-63G is a general-purpose buffer amplifier that offers high dynamic range in a low-cost surface-mount package. At 900 MHz, the AG302-63G typically provides 15.5 dB gain, +26 dBm OIP3, and +13.5 dBm P1dB. The device combines dependable performance with consistent quality to maintain MTTF values exceeding 1000 years at mounting temperatures of +85 °C and is housed in a lead-free / green / RoHS-compliant SOT-363 industry standard SMT package. The AG302-63G consists of a Darlington-pair amplifier using the high reliability InGaP / GaAs HBT process technology and only requires DC-blocking capacitors, a bias resistor, and an inductive RF choke for operation. The broadband MMIC amplifier can be directly applied to various current and next generation wireless technologies. In addition, the AG302-63G will work for other various applications within the DC to 6 GHz frequency range such as CATV.
Request a Quote Datasheet
Description
Qorvo's AG302-63G is a general-purpose buffer amplifier that offers high dynamic range in a low-cost surface-mount package. At 900 MHz, the AG302-63G typically provides 15.5 dB gain, +26 dBm OIP3, and +13.5 dBm P1dB. The device combines dependable performance with consistent quality to maintain MTTF values exceeding 1000 years at mounting temperatures of +85 °C and is housed in a lead-free / green / RoHS-compliant SOT-363 industry standard SMT package. The AG302-63G consists of a Darlington-pair amplifier using the high reliability InGaP / GaAs HBT process technology and only requires DC-blocking capacitors, a bias resistor, and an inductive RF choke for operation. The broadband MMIC amplifier can be directly applied to various current and next generation wireless technologies. In addition, the AG302-63G will work for other various applications within the DC to 6 GHz frequency range such as CATV.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC - 6000 MHz Cascadable Gain Block - AG302-63G - Qorvo
Greensboro, NC, United States
DC - 6000 MHz Cascadable Gain Block
AG302-63G
DC - 6000 MHz Cascadable Gain Block AG302-63G
Qorvo's AG302-63G is a general-purpose buffer amplifier that offers high dynamic range in a low-cost surface-mount package. At 900 MHz, the AG302-63G typically provides 15.5 dB gain, +26 dBm OIP3, and +13.5 dBm P1dB. The device combines dependable performance with consistent quality to maintain MTTF values exceeding 1000 years at mounting temperatures of +85 °C and is housed in a lead-free / green / RoHS-compliant SOT-363 industry standard SMT package. The AG302-63G consists of a Darlington-pair amplifier using the high reliability InGaP / GaAs HBT process technology and only requires DC-blocking capacitors, a bias resistor, and an inductive RF choke for operation. The broadband MMIC amplifier can be directly applied to various current and next generation wireless technologies. In addition, the AG302-63G will work for other various applications within the DC to 6 GHz frequency range such as CATV.

Qorvo's AG302-63G is a general-purpose buffer amplifier that offers high dynamic range in a low-cost surface-mount package. At 900 MHz, the AG302-63G typically provides 15.5 dB gain, +26 dBm OIP3, and +13.5 dBm P1dB. The device combines dependable performance with consistent quality to maintain MTTF values exceeding 1000 years at mounting temperatures of +85 °C and is housed in a lead-free / green / RoHS-compliant SOT-363 industry standard SMT package.

The AG302-63G consists of a Darlington-pair amplifier using the high reliability InGaP / GaAs HBT process technology and only requires DC-blocking capacitors, a bias resistor, and an inductive RF choke for operation.

The broadband MMIC amplifier can be directly applied to various current and next generation wireless technologies. In addition, the AG302-63G will work for other various applications within the DC to 6 GHz frequency range such as CATV.

Supplier's Site Datasheet
RF Amplifiers - 2312-AG302-63GCT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-AG302-63GCT-ND
RF Amplifiers 2312-AG302-63GCT-ND
DC-6000MHZ GAIN BLOCK

DC-6000MHZ GAIN BLOCK

Buy Now Datasheet
RF Amplifiers - 2312-AG302-63GDKR-ND - DigiKey
Thief River Falls, MN, United States
DC-6000MHZ GAIN BLOCK

DC-6000MHZ GAIN BLOCK

Buy Now Datasheet
RF Amplifiers - 2312-AG302-63GTR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-AG302-63GTR-ND
RF Amplifiers 2312-AG302-63GTR-ND
DC-6000MHZ GAIN BLOCK

DC-6000MHZ GAIN BLOCK

Buy Now Datasheet

Technical Specifications

  Qorvo DigiKey
Product Category RF Amplifiers RF Amplifiers
Product Number AG302-63G 2312-AG302-63GCT-ND
Product Name DC - 6000 MHz Cascadable Gain Block RF Amplifiers
Applications Mobile / Wireless Systems Mobile / Wireless Systems; CATV, ISM, RFID, WiBro, WiMAX, WLAN
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz 0.0 to 6000 MHz
Minimum Gain 15.5 dB 15.5 dB
Maximum Gain 15.5 dB 15.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

1000 - 6000 MHz High Linearity Gain Block - QPA9126 - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range 1000 to 6000 MHz
View Details
RF Amplifiers - 2312-QPA9426TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2500 to 2700 MHz
View Details
Specs
Applications RF Microwave
Frequency Range 1 to 1000 MHz
Minimum Gain 13.4 dB
View Details
DC - 6000 MHz Cascadable Gain Block - AG203-63G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
View Details
2 suppliers