Infineon Technologies AG GPS / GLONASS / COMPASS LNA BGA925L6

Description
The BGA925L6 is a front-end low noise amplifier for Global Navigation Satellite Systems (GNSS) from 1550 MHz to 1615 MHz like GPS, Galileo, GLONASS and COMPASS and others. The LNA provides 15.8 dB gain and 0.65 dB noise figure at a current consumption of 4.8 mA in the application configuration described. The BGA925L6 is based upon Infineon Technologies‘ B7HF Silicon Germanium technology. It operates from 1.5 V to 3.6 V supply voltage. Summary of Features: - Insertion power gain: 15.8 dB - High out-of-band 3rd-order intercept point at input: +7 dBm - High 1dB-compression point: -5 dBm - Low noise figure: 0.65 dB - Low current consumption: 4.8 mA - Operating frequencies: 1550 - 1615 MHz - Supply voltage: 1.5 V to 3.6 V - Digital on/off switch (1V logic high level) - Ultra small TSLP-6-2 leadless package (footprint: 0.7 x 1.1 mm2) - B7HF Silicon Germanium technology - RF output internally matched to 50 ω - Only 1 external SMD component necessary - 2kV HBM ESD protection (including AI-pin) - Pb-free (RoHS compliant) package Target Applications: - Ideal for all Global Navigation Satellite Systems (GNSS) like GPS, Galileo, GLONASS, COMPASS
Request a Quote Datasheet
Description
The BGA925L6 is a front-end low noise amplifier for Global Navigation Satellite Systems (GNSS) from 1550 MHz to 1615 MHz like GPS, Galileo, GLONASS and COMPASS and others. The LNA provides 15.8 dB gain and 0.65 dB noise figure at a current consumption of 4.8 mA in the application configuration described. The BGA925L6 is based upon Infineon Technologies‘ B7HF Silicon Germanium technology. It operates from 1.5 V to 3.6 V supply voltage. Summary of Features: - Insertion power gain: 15.8 dB - High out-of-band 3rd-order intercept point at input: +7 dBm - High 1dB-compression point: -5 dBm - Low noise figure: 0.65 dB - Low current consumption: 4.8 mA - Operating frequencies: 1550 - 1615 MHz - Supply voltage: 1.5 V to 3.6 V - Digital on/off switch (1V logic high level) - Ultra small TSLP-6-2 leadless package (footprint: 0.7 x 1.1 mm2) - B7HF Silicon Germanium technology - RF output internally matched to 50 ω - Only 1 external SMD component necessary - 2kV HBM ESD protection (including AI-pin) - Pb-free (RoHS compliant) package Target Applications: - Ideal for all Global Navigation Satellite Systems (GNSS) like GPS, Galileo, GLONASS, COMPASS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GPS / GLONASS / COMPASS LNA - BGA925L6 - Infineon Technologies AG
Neubiberg, Germany
GPS / GLONASS / COMPASS LNA
BGA925L6
GPS / GLONASS / COMPASS LNA BGA925L6
The BGA925L6 is a front-end low noise amplifier for Global Navigation Satellite Systems (GNSS) from 1550 MHz to 1615 MHz like GPS, Galileo, GLONASS and COMPASS and others. The LNA provides 15.8 dB gain and 0.65 dB noise figure at a current consumption of 4.8 mA in the application configuration described. The BGA925L6 is based upon Infineon Technologies‘ B7HF Silicon Germanium technology. It operates from 1.5 V to 3.6 V supply voltage. Summary of Features: - Insertion power gain: 15.8 dB - High out-of-band 3rd-order intercept point at input: +7 dBm - High 1dB-compression point: -5 dBm - Low noise figure: 0.65 dB - Low current consumption: 4.8 mA - Operating frequencies: 1550 - 1615 MHz - Supply voltage: 1.5 V to 3.6 V - Digital on/off switch (1V logic high level) - Ultra small TSLP-6-2 leadless package (footprint: 0.7 x 1.1 mm2) - B7HF Silicon Germanium technology - RF output internally matched to 50 ω - Only 1 external SMD component necessary - 2kV HBM ESD protection (including AI-pin) - Pb-free (RoHS compliant) package Target Applications: - Ideal for all Global Navigation Satellite Systems (GNSS) like GPS, Galileo, GLONASS, COMPASS

The BGA925L6 is a front-end low noise amplifier for Global Navigation Satellite Systems (GNSS) from 1550 MHz to 1615 MHz like GPS, Galileo, GLONASS and COMPASS and others. The LNA provides 15.8 dB gain and 0.65 dB noise figure at a current consumption of 4.8 mA in the application configuration described. The BGA925L6 is based upon Infineon Technologies‘ B7HF Silicon Germanium technology. It operates from 1.5 V to 3.6 V supply voltage.
Summary of Features:
- Insertion power gain: 15.8 dB
- High out-of-band 3rd-order intercept point at input: +7 dBm
- High 1dB-compression point: -5 dBm
- Low noise figure: 0.65 dB
- Low current consumption: 4.8 mA
- Operating frequencies: 1550 - 1615 MHz
- Supply voltage: 1.5 V to 3.6 V
- Digital on/off switch (1V logic high level)
- Ultra small TSLP-6-2 leadless package (footprint: 0.7 x 1.1 mm2)
- B7HF Silicon Germanium technology
- RF output internally matched to 50 Ω
- Only 1 external SMD component necessary
- 2kV HBM ESD protection (including AI-pin)
- Pb-free (RoHS compliant) package
Target Applications:
- Ideal for all Global Navigation Satellite Systems (GNSS) like GPS, Galileo, GLONASS, COMPASS

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category RF Amplifiers
Product Number BGA925L6
Product Name GPS / GLONASS / COMPASS LNA
RoHS Compliant RoHS
Frequency Range 1550 to 1615 MHz
Minimum Gain 15.8 dB
Maximum Gain 15.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Minimum Gain ? to 17 dB
Maximum Gain 17 dB
View Details
RF Amplifiers - BGA231N7E6327XTSA2 - 111116-BGA231N7E6327XTSA2 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 1550 to 1615 MHz
Minimum Gain 16 dB
View Details
3 suppliers
RF Amplifiers - 448-BGA9V1MN9E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 4G, 5G
Frequency Range 3300 to 4200 MHz
View Details
3 suppliers
RF Amplifiers - BGA427E6327BTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; Bluetooth
Frequency Range 100 to 3000 MHz
View Details
2 suppliers