GVA-84+ is a +5 V surface mount monolithic amplifier with a frequency range of DC to 7 GHz, designed for high dynamic range applications in base station infrastructure, portable wireless, and LTE systems. It is housed in an SOT-89 package with case style DF782, and features an exposed paddle for thermal management. The amplifier provides typ. gain of 24 dB at 100 MHz, output P1dB of +20.5 dBm, and output IP3 of +37 dBm at 100 MHz. It operates with a supply voltage of +5 V, draws 108 mA typical current, and maintains unconditionally stable performance with transient protection. The device is rated for operation from -45°C to +85°C, has MSL1 moisture sensitivity, and meets HBM ESD Class 1C (1000V to <2000V) and MM ESD Class M2 (100V to <200V). Lead finish is SnAgNi, and it is RoHS compliant.
GVA-84+ (RoHS compliant) is a wideband amplifier offering high dynamic range. Lead finish is SnAgNi. It has repeatable performance from lot to lot and is enclosed in a SOT-89 package. It uses patented Transient Protected Darlington configuration and is fabricated using InGaP HBT technology. SIMPLIFIED SCHEMATIC AND PIN DESCRIPTION RF-OUT and DC-IN RF-IN 3 RF-OUT & DC-IN 4 2 GROUND 1 RF-IN GROUND Pin Function Description Number RF-IN 1 RF input pin. This pin requires the use of an external DC blocking capacitor chosen for the frequency of operation. RF-OUT RF output and bias pin. DC voltage is present on this pin; therefore a DC blocking capacitor is necessary for proper operation. An RF choke 3 and DC-IN is needed to feed DC bias without loss of RF signal due to the bias connection, as shown in “Recommended Application Circuit”, Fig. 2 Connections to ground. Use via holes as shown in “Suggested Layout for PCB Design” to reduce ground path inductance for best GND 2,4 performance. REV. E ECO-010314 GVA-84+ MCL NY 240801 www.minicircuits.com
Manufacturer: Mini-Circuits
Win Source Part Number: 1178081-GVA-84+
Manufacturer Homepage: www.minicircuits.com
RoHS State: Request Verification
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
RF Amplifier IC CATV, DBS, LTE, MMDS, Wireless LAN 0Hz ~ 7GHz SOT-89
RF Amplifier IC CATV, DBS, LTE, MMDS, Wireless LAN 0Hz ~ 7GHz SOT-89
RF Amplifier IC CATV, DBS, LTE, MMDS, Wireless LAN 0Hz ~ 7GHz SOT-89
| Mini-Circuits | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | GVA-84+ | 1178081-GVA-84+ | 3157-GVA-84+CT-ND |
| Product Name | SMT MMIC, Medium Power, Linear, HBT Amplifier, DC to 7000 MHz, 50Ω, SOT-89 Style Package | RF Amplifiers - GVA-84+ | RF Amplifiers |
| Amplifier Type | Power Amplifier | Low Noise Amplifier; Power Amplifier | |
| RoHS Compliant | RoHS | ||
| Frequency Range | 7000 MHz | 0.0 to 7000 MHz | |
| Minimum Gain | 4.00E-4 dB | 10.5 dB | |
| Maximum Gain | 25.3 dB | 10.5 dB |