Skyworks Solutions, Inc. 5 GHz Power Amplifier with Power Detector SE2567L

Description
Please note: this product is being discontinued and is not recommended for new designs. The SE2567L is a 5GHz power amplifier offering high linear power for wireless LAN applications. It incorporates a power detector for closed loop monitoring and control of the output power. The SE2567L offers a high level of integration for a simplified design, providing quicker time to market and higher application board production yield. The device integrates the input match, the inter-stage match, a temperature compensated, load insensitive power detector with 15dB of dynamic range and a 3.8GHz notch filter. Two external components are required to complete the design. For wireless LAN applications, the device meets the requirements of IEEE802.11a and delivers approximately 19dBm of linear output power. The SE2567L integrates the reference voltage generator, allowing for a true CMOS compatible digital EN (enable) function to turn the power amplifier on and off.
Request a Quote
Description
Please note: this product is being discontinued and is not recommended for new designs. The SE2567L is a 5GHz power amplifier offering high linear power for wireless LAN applications. It incorporates a power detector for closed loop monitoring and control of the output power. The SE2567L offers a high level of integration for a simplified design, providing quicker time to market and higher application board production yield. The device integrates the input match, the inter-stage match, a temperature compensated, load insensitive power detector with 15dB of dynamic range and a 3.8GHz notch filter. Two external components are required to complete the design. For wireless LAN applications, the device meets the requirements of IEEE802.11a and delivers approximately 19dBm of linear output power. The SE2567L integrates the reference voltage generator, allowing for a true CMOS compatible digital EN (enable) function to turn the power amplifier on and off.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5 GHz Power Amplifier with Power Detector - SE2567L - Skyworks Solutions, Inc.
Irvine, CA, United States
5 GHz Power Amplifier with Power Detector
SE2567L
5 GHz Power Amplifier with Power Detector SE2567L
Please note: this product is being discontinued and is not recommended for new designs. The SE2567L is a 5GHz power amplifier offering high linear power for wireless LAN applications. It incorporates a power detector for closed loop monitoring and control of the output power. The SE2567L offers a high level of integration for a simplified design, providing quicker time to market and higher application board production yield. The device integrates the input match, the inter-stage match, a temperature compensated, load insensitive power detector with 15dB of dynamic range and a 3.8GHz notch filter. Two external components are required to complete the design. For wireless LAN applications, the device meets the requirements of IEEE802.11a and delivers approximately 19dBm of linear output power. The SE2567L integrates the reference voltage generator, allowing for a true CMOS compatible digital EN (enable) function to turn the power amplifier on and off.

Please note: this product is being discontinued and is not recommended for new designs.
The SE2567L is a 5GHz power amplifier offering high linear power for wireless LAN applications. It incorporates a power detector for closed loop monitoring and control of the output power.
The SE2567L offers a high level of integration for a simplified design, providing quicker time to market and higher application board production yield. The device integrates the input match, the inter-stage match, a temperature compensated, load insensitive power detector with 15dB of dynamic range and a 3.8GHz notch filter. Two external components are required to complete the design.
For wireless LAN applications, the device meets the requirements of IEEE802.11a and delivers approximately 19dBm of linear output power.
The SE2567L integrates the reference voltage generator, allowing for a true CMOS compatible digital EN (enable) function to turn the power amplifier on and off.

Supplier's Site
Laguna Hills, CA, United States
RF Amplifiers - SE2567L
1247586-SE2567L
RF Amplifiers - SE2567L 1247586-SE2567L
Manufacturer: SiGe Semiconductor, Inc. Win Source Part Number: 1247586-SE2567L Manufacturer Homepage: www.sige.com Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: SiGe Semiconductor, Inc.
Win Source Part Number: 1247586-SE2567L
Manufacturer Homepage: www.sige.com
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Skyworks Solutions, Inc. Win Source Electronics
Product Category RF Amplifiers RF Amplifiers
Product Number SE2567L 1247586-SE2567L
Product Name 5 GHz Power Amplifier with Power Detector RF Amplifiers - SE2567L
Amplifier Type Power Amplifier
Applications Wireless LAN applications RF Microwave
Frequency Range 4900 to 5900 MHz
Minimum Gain 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

1.805 - 1.880 GHz Small-Cell Power Amplifier Module - AWB7122 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Picocell, femtocell, and customer premises equipment (CPE) applications
Frequency Range 1805 to 1880 MHz
View Details
5 GHz LNA with LAA Support Front-End Module - SKY55501-11 - Skyworks Solutions, Inc.
Specs
Frequency Range 5150 to 5925 MHz
Package Type Surface Mount; Plugin; MCM, 20-pin
View Details
RF Amplifiers - ACA2402ERS7P2 - 909188-ACA2402ERS7P2 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 16-SOIC-EP
View Details
1 GHz CATV Line Amplifier MMIC - ACA0862D - Skyworks Solutions, Inc.
Specs
Minimum Gain 10.8 dB
Maximum Gain 11.8 dB
Noise Figure 4 dB
View Details