Rochester Electronics RF Amplifiers - AD6630ARZ-REEL AD6630ARZ-REEL

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909590-AD6630ARZ-REE L Series: AD6630 Features: RF Amplifier IC General Purpose 70MHz ~ 250MHz 16-SOIC Package: Bulk Package: 16-SOIC (0.154", 3.90mm Width) Categories: RF/IF and RFID Case / Package: 16-SOIC ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909590-AD6630ARZ-REE L Series: AD6630 Features: RF Amplifier IC General Purpose 70MHz ~ 250MHz 16-SOIC Package: Bulk Package: 16-SOIC (0.154", 3.90mm Width) Categories: RF/IF and RFID Case / Package: 16-SOIC ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - AD6630ARZ-REEL
909590-AD6630ARZ-REEL
RF Amplifiers - AD6630ARZ-REEL 909590-AD6630ARZ-REEL
Manufacturer: Analog Devices Inc. Win Source Part Number: 909590-AD6630ARZ-REE L Series: AD6630 Features: RF Amplifier IC General Purpose 70MHz ~ 250MHz 16-SOIC Package: Bulk Package: 16-SOIC (0.154", 3.90mm Width) Categories: RF/IF and RFID Case / Package: 16-SOIC ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 909590-AD6630ARZ-REEL
Series: AD6630
Features: RF Amplifier IC General Purpose 70MHz ~ 250MHz 16-SOIC
Package: Bulk
Package: 16-SOIC (0.154", 3.90mm Width)
Categories: RF/IF and RFID
Case / Package: 16-SOIC
ECCN: 5A991B1
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 909590-AD6630ARZ-REEL
Product Name RF Amplifiers - AD6630ARZ-REEL
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Detector Log Video Amplifiers(DLVAs) - NDLVA-1000-8000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 1000 to 8000 MHz
Output VSWR 2 :1
View Details
45 – 95 GHz mmWave LO Driver Amplifier - AMM-9893M - Marki Microwave LLC
Specs
Frequency Range 45000 to 95000 MHz
Package Type Connectorized; connectorized
View Details
RF Amplifiers - 2312-QPB1840N-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 18000 to 40000 MHz
View Details
RF Amplifiers - SKY65013-92LF - 756600-SKY65013-92LF - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 0.0 to 12000 MHz
Minimum Gain 12.5 dB
View Details
3 suppliers