Qorvo RF Amplifiers NBB-310-T1

Description
IC AMP LMDS 0HZ-12GHZ 4MICRO-X
Request a Quote Datasheet
Description
IC AMP LMDS 0HZ-12GHZ 4MICRO-X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-NBB-310-T1DKR-ND - DigiKey
Thief River Falls, MN, United States
IC AMP LMDS 0HZ-12GHZ 4MICRO-X

IC AMP LMDS 0HZ-12GHZ 4MICRO-X

Buy Now Datasheet
RF Amplifiers - 2312-NBB-310-T1TR-ND - DigiKey
Thief River Falls, MN, United States
IC AMP LMDS 0HZ-12GHZ 4MICRO-X

IC AMP LMDS 0HZ-12GHZ 4MICRO-X

Buy Now Datasheet
RF Amplifiers - 2312-NBB-310-T1CT-ND - DigiKey
Thief River Falls, MN, United States
IC AMP LMDS 0HZ-12GHZ 4MICRO-X

IC AMP LMDS 0HZ-12GHZ 4MICRO-X

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-NBB-310-T1DKR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; LMDS, VSAT, WLAN, UNII, DWDM, PTP PMP
Frequency Range 0.0 to 12000 MHz
Minimum Gain 11 dB
Maximum Gain 11.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

GPS / GLONASS / COMPASS LNA - BGA777N7 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range 2300 to 2700 MHz
Minimum Gain 15.7 dB
View Details
2 suppliers
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
DC - 20 GHz Wideband Low Noise Amplifier - AMM-9852PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.0 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details
1000 - 6000 MHz High Linearity Gain Block - QPA9127 - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range 1000 to 6000 MHz
View Details