Skyworks Solutions, Inc. RF Amplifiers SKY65053-377LF

Description
RF Amplifier IC Cellular, GPS, ISM 400MHz ~ 6GHz 4-QFN (2x2)
Request a Quote Datasheet
Description
RF Amplifier IC Cellular, GPS, ISM 400MHz ~ 6GHz 4-QFN (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 863-1070-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-1070-2-ND
RF Amplifiers 863-1070-2-ND
RF Amplifier IC Cellular, GPS, ISM 400MHz ~ 6GHz 4-QFN (2x2)

RF Amplifier IC Cellular, GPS, ISM 400MHz ~ 6GHz 4-QFN (2x2)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SKY65053-377LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SKY65053-377LF
RF and Wireless - RF Amplifiers SKY65053-377LF
IC AMP CELLULAR 400MHZ-6GHZ 4QFN

IC AMP CELLULAR 400MHZ-6GHZ 4QFN

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 863-1070-2-ND SKY65053-377LF
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications Mobile / Wireless Systems; Cellular, GPS, ISM
Frequency Range 400 to 6000 MHz 400 to 6000 MHz
Minimum Gain 15 dB ? to 15 dB
Maximum Gain 15 dB 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
RF Amplifiers - 2312-QPB1840N-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 18000 to 40000 MHz
View Details
Sky5® UHB Front-end Module for 4G and 5G Applications - SKY58277-31 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 30-pad configuration
View Details
SMT MMIC, Linear, Gain Block, pHEMT Amplifier, 500 MHz to 18 GHz, 50Ω, 3x3 mm QFN Style Package - AVA-183P+ - Mini-Circuits
Specs
Frequency Range 500 to 18000 MHz
Minimum Gain 0.1300 dB
Maximum Gain 11.9 dB
View Details
4 suppliers