Skyworks Solutions, Inc. Linear Amplifier ADA1200

Description
Single-Ended Amplifier MMIC
Request a Quote
Description
Single-Ended Amplifier MMIC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear Amplifier - ADA1200 - Skyworks Solutions, Inc.
Irvine, CA, United States
Linear Amplifier
ADA1200
Linear Amplifier ADA1200
Single-Ended Amplifier MMIC

Single-Ended Amplifier MMIC

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number ADA1200
Product Name Linear Amplifier
Minimum Gain 12 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
View Details
Broadband/CATV (75 Ohm) Drop Amplifier - ADA10000RS3P1 - Richardson RFPD
Specs
Frequency Range 50 to 1000 MHz
Maximum Gain 15 dB
Noise Figure 2 dB
View Details
Specs
Applications RF Microwave
View Details
5 GHz Front End Module with Power Detector - SE5007T - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Wireless LAN applications
Frequency Range 4900 to 5850 MHz
View Details