Skyworks Solutions, Inc. 2.4 GHz Low Noise Amplifier SKY65405-21

Description
The SKY65405-21 is an ultra Low-Noise Amplifier (LNA) intended for 2.4 GHz wireless receiver applications. Its industry-leading Noise Figure (NF), together with high linearity, makes it ideal as a first-stage LNA in 802.11b,g Wireless Local Area Network (WLAN) radios. Operating with a single supply voltage, the SKY65405-21 consumes only 12 mA of current. The device includes a shutdown mode to save power when the receiver is inactive. The tiny package footprint of the SKY65405-21, requiring only four external components, enables the industry’s smallest PCB area needed to implement a 2.4 GHz LNA.
Request a Quote Datasheet
Description
The SKY65405-21 is an ultra Low-Noise Amplifier (LNA) intended for 2.4 GHz wireless receiver applications. Its industry-leading Noise Figure (NF), together with high linearity, makes it ideal as a first-stage LNA in 802.11b,g Wireless Local Area Network (WLAN) radios. Operating with a single supply voltage, the SKY65405-21 consumes only 12 mA of current. The device includes a shutdown mode to save power when the receiver is inactive. The tiny package footprint of the SKY65405-21, requiring only four external components, enables the industry’s smallest PCB area needed to implement a 2.4 GHz LNA.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz Low Noise Amplifier - SKY65405-21 - Skyworks Solutions, Inc.
Irvine, CA, United States
2.4 GHz Low Noise Amplifier
SKY65405-21
2.4 GHz Low Noise Amplifier SKY65405-21
The SKY65405-21 is an ultra Low-Noise Amplifier (LNA) intended for 2.4 GHz wireless receiver applications. Its industry-leading Noise Figure (NF), together with high linearity, makes it ideal as a first-stage LNA in 802.11b,g Wireless Local Area Network (WLAN) radios. Operating with a single supply voltage, the SKY65405-21 consumes only 12 mA of current. The device includes a shutdown mode to save power when the receiver is inactive. The tiny package footprint of the SKY65405-21, requiring only four external components, enables the industry’s smallest PCB area needed to implement a 2.4 GHz LNA.

The SKY65405-21 is an ultra Low-Noise Amplifier (LNA) intended for 2.4 GHz wireless receiver applications. Its industry-leading Noise Figure (NF), together with high linearity, makes it ideal as a first-stage LNA in 802.11b,g Wireless Local Area Network (WLAN) radios.
Operating with a single supply voltage, the SKY65405-21 consumes only 12 mA of current. The device includes a shutdown mode to save power when the receiver is inactive.
The tiny package footprint of the SKY65405-21, requiring only four external components, enables the industry’s smallest PCB area needed to implement a 2.4 GHz LNA.

Supplier's Site
Laguna Hills, CA, United States
RF Amplifiers - SKY65405-21
064694-SKY65405-21
RF Amplifiers - SKY65405-21 064694-SKY65405-21
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 064694-SKY65405-21 Packaging: Reel - TR Test Frequency: 2.4GHz Frequency: 2.4GHz Gain: 15dB RF Type: 802.11b/g/n Categories: RF/IF and RFID Status: Active Case / Package: 6-DFN (1.5x1.5) Supply Voltage - Operating: 2.8 V to 5 V Operating Supply Current: 12mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 064694-SKY65405-21
Packaging: Reel - TR
Test Frequency: 2.4GHz
Frequency: 2.4GHz
Gain: 15dB
RF Type: 802.11b/g/n
Categories: RF/IF and RFID
Status: Active
Case / Package: 6-DFN (1.5x1.5)
Supply Voltage - Operating: 2.8 V to 5 V
Operating Supply Current: 12mA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
RF Amplifiers - 863-1397-6-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-1397-6-ND
RF Amplifiers 863-1397-6-ND
RF Amplifier IC 802.11b/g/n 2.4GHz 6-DFN (1.5x1.5)

RF Amplifier IC 802.11b/g/n 2.4GHz 6-DFN (1.5x1.5)

Buy Now Datasheet
RF Amplifiers - 863-1397-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-1397-2-ND
RF Amplifiers 863-1397-2-ND
RF Amplifier IC 802.11b/g/n 2.4GHz 6-DFN (1.5x1.5)

RF Amplifier IC 802.11b/g/n 2.4GHz 6-DFN (1.5x1.5)

Buy Now Datasheet
RF Amplifiers - 863-1397-1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-1397-1-ND
RF Amplifiers 863-1397-1-ND
RF Amplifier IC 802.11b/g/n 2.4GHz 6-DFN (1.5x1.5)

RF Amplifier IC 802.11b/g/n 2.4GHz 6-DFN (1.5x1.5)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SKY65405-21 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SKY65405-21
RF and Wireless - RF Amplifiers SKY65405-21
IC AMP 802.11B/G/N 2.4GHZ 6DFN

IC AMP 802.11B/G/N 2.4GHZ 6DFN

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number SKY65405-21 064694-SKY65405-21 863-1397-6-ND SKY65405-21
Product Name 2.4 GHz Low Noise Amplifier RF Amplifiers - SKY65405-21 RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier Low Noise Amplifier; Power Amplifier
Frequency Range 2400 to 2500 MHz 2400 MHz 2400 MHz 2400 MHz
Minimum Gain 15 dB 15 dB 15 dB ? to 15 dB
Maximum Gain 15 dB 15 dB 15 dB 15 dB
Noise Figure 1.1 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - ACA0861DRS7P2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 40 to 860 MHz
View Details
3 suppliers
Low-, Mid-, High-band (LMH) Multimode/Multiband Power Amplifier Module - SKY5A2206 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Package Type Surface Mount; LGA, 32-pad
View Details
Automotive Isolated Analog Amplifier - Si8922AB-AS - Skyworks Solutions, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type Surface Mount; NB SOIC8
View Details
RF/IF and RFID - RF Amplifiers - 1236201-SKY65052-372LF - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 400 to 6000 MHz
Minimum Gain 15 dB
View Details
3 suppliers