Qorvo RF Amplifiers QPA4446D

Description
37.5-42.5 GHZ, 4W PA DIE
Request a Quote Datasheet
Description
37.5-42.5 GHZ, 4W PA DIE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-QPA4446D-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-QPA4446D-ND
RF Amplifiers 2312-QPA4446D-ND
37.5-42.5 GHZ, 4W PA DIE

37.5-42.5 GHZ, 4W PA DIE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-QPA4446D-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 37500 to 42500 MHz
Minimum Gain 18 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifier Systems - NLAS-500-8000-20-25 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 500 to 8000 MHz
Minimum Gain 20 dB
View Details
AMM-7473PSM, 0.4 - 27 GHz Surface Mount Amplifier - AMM-7473PSM - Marki Microwave LLC
Specs
Frequency Range 400 to 27000 MHz
Package Type Surface Mount; surface-mount
View Details
50 ohm High IP3 Low Noise Wideband Gain Block - AGB3301 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Minimum Gain 13.5 dB
Maximum Gain 13.5 dB
View Details