Mini-Circuits SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 6000 MHz, 50Ω, 3x3 mm QFN Style Package PMA-5452+

Description
Mini-Circuits PMA-5452+ is a E-PHEMT* based Ultra-Low Noise MMIC Amplifier operating from 50 MHz to 6 GHz with a unique combination of low noise and high IP3 making this amplifier ideal for sensitive receiver applications. This design operates on a single 3V supply at only 40mA and is internally matched to 50 Ohms.
Request a Quote
Description
Mini-Circuits PMA-5452+ is a E-PHEMT* based Ultra-Low Noise MMIC Amplifier operating from 50 MHz to 6 GHz with a unique combination of low noise and high IP3 making this amplifier ideal for sensitive receiver applications. This design operates on a single 3V supply at only 40mA and is internally matched to 50 Ohms.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Mini-Circuits PMA-5452+ is a monolithic amplifier for sensitive receiver applications, operating from 50 MHz to 6 GHz with internal 50Ω matching. It uses a single 3V supply, drawing 40 mA nominal, and is packaged in a 3mm × 3mm DQ849 case with an exposed thermal paddle. The device achieves a typical noise figure of 0.6 dB at 0.5 GHz and an output IP3 of 32.1 dBm at 1 GHz, with a gain of 19.0 dB at 1 GHz and output power at 1 dB compression of 18.4 dBm. It supports input power up to +20 dBm and operates from −40°C to 85°C. The part is RoHS compliant, rated MSL1 for moisture sensitivity, and meets HBM Class 1A and MM Class M1 ESD standards.

Datasheet Summary
Powered by GS/AI

The Mini-Circuits PMA-5452+ is a monolithic amplifier for sensitive receiver applications, operating from 50 MHz to 6 GHz with internal 50Ω matching. It uses a single 3V supply, drawing 40 mA nominal, and is packaged in a 3mm × 3mm DQ849 case with an exposed thermal paddle. The device achieves a typical noise figure of 0.6 dB at 0.5 GHz and an output IP3 of 32.1 dBm at 1 GHz, with a gain of 19.0 dB at 1 GHz and output power at 1 dB compression of 18.4 dBm. It supports input power up to +20 dBm and operates from −40°C to 85°C. The part is RoHS compliant, rated MSL1 for moisture sensitivity, and meets HBM Class 1A and MM Class M1 ESD standards.

Suppliers

Company
Product
Description
Supplier Links
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 6000 MHz, 50Ω, 3x3 mm QFN Style Package - PMA-5452+ - Mini-Circuits
Brooklyn, NY, United States
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 6000 MHz, 50Ω, 3x3 mm QFN Style Package
PMA-5452+
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 6000 MHz, 50Ω, 3x3 mm QFN Style Package PMA-5452+
Mini-Circuits PMA-5452+ is a E-PHEMT* based Ultra-Low Noise MMIC Amplifier operating from 50 MHz to 6 GHz with a unique combination of low noise and high IP3 making this amplifier ideal for sensitive receiver applications. This design operates on a single 3V supply at only 40mA and is internally matched to 50 Ohms.

Mini-Circuits PMA-5452+ is a E-PHEMT* based Ultra-Low Noise MMIC Amplifier operating from 50 MHz to 6 GHz with a unique combination of low noise and high IP3 making this amplifier ideal for sensitive receiver applications. This design operates on a single 3V supply at only 40mA and is internally matched to 50 Ohms.

Supplier's Site Datasheet
Laguna Hills, CA, United States
RF Amplifiers - PMA-5452+
834007-PMA-5452+
RF Amplifiers - PMA-5452+ 834007-PMA-5452+
Manufacturer: Mini-Circuits Win Source Part Number: 834007-PMA-5452+ Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Mini-Circuits
Win Source Part Number: 834007-PMA-5452+
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now
RF Amplifiers - 3157-PMA-5452+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
3157-PMA-5452+CT-ND
RF Amplifiers 3157-PMA-5452+CT-ND
RF Amplifier IC Cellular, GSM, ISM, LTE, WCDMA, WiMAX, WLAN 50MHz ~ 6GHz 8-QFN (3x3)

RF Amplifier IC Cellular, GSM, ISM, LTE, WCDMA, WiMAX, WLAN 50MHz ~ 6GHz 8-QFN (3x3)

Buy Now Datasheet
RF Amplifiers - 3157-PMA-5452+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC Cellular, GSM, ISM, LTE, WCDMA, WiMAX, WLAN 50MHz ~ 6GHz 8-QFN (3x3)

RF Amplifier IC Cellular, GSM, ISM, LTE, WCDMA, WiMAX, WLAN 50MHz ~ 6GHz 8-QFN (3x3)

Buy Now Datasheet
RF Amplifiers - 3157-PMA-5452+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
3157-PMA-5452+TR-ND
RF Amplifiers 3157-PMA-5452+TR-ND
RF Amplifier IC Cellular, GSM, ISM, LTE, WCDMA, WiMAX, WLAN 50MHz ~ 6GHz 8-QFN (3x3)

RF Amplifier IC Cellular, GSM, ISM, LTE, WCDMA, WiMAX, WLAN 50MHz ~ 6GHz 8-QFN (3x3)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PMA-5452+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
PMA-5452+
RF and Wireless - RF Amplifiers PMA-5452+
IC AMP CELLULAR 50MHZ-6GHZ 8QFN

IC AMP CELLULAR 50MHZ-6GHZ 8QFN

Supplier's Site

Technical Specifications

  Mini-Circuits Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number PMA-5452+ 834007-PMA-5452+ 3157-PMA-5452+CT-ND PMA-5452+
Product Name SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 6000 MHz, 50Ω, 3x3 mm QFN Style Package RF Amplifiers - PMA-5452+ RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier Low Noise Amplifier; Power Amplifier
Frequency Range 50 to 6000 MHz 50 to 6000 MHz 50 to 6000 MHz
Minimum Gain 5.5 dB 5.5 dB ? to 5.5 dB
Maximum Gain 25.1 dB 5.5 dB 5.5 dB
Output Power 18.3 to 18.9 dBm 18.9 dBm
Unlock Full Specs
to access all available technical data

Similar Products

SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 500 MHz to 5500 MHz, 50Ω, 3x3 mm QFN Style Package - MNA-6W+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Operating Temperature -40 to 85 C (-40 to 185 F)
MMIC Tech. MMIC
View Details
4 suppliers
Connectorized SMA, Low Noise, Medium Power, Linear Amplifier, 1700 MHz to 2400 MHz, 50Ω - ZHL-1724HLN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Operating Temperature -20 to 65 C (-4 to 149 F)
Package Type Connectorized
View Details
2 suppliers
Specs
Applications RF Microwave
View Details
SMT MMIC, Medium Power pHEMT Amplifier, 17 to 31.5 GHz, 50Ω, 4x4 mm QFN Style Package - AVA-17303+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 17000 to 31500 MHz
Minimum Gain 13.7 dB
View Details
2 suppliers