Qorvo RF Amplifiers QPA9801TR13

Description
1.8-2.4 GHZ, 0.25 W BALANCED AMP
Request a Quote Datasheet
Description
1.8-2.4 GHZ, 0.25 W BALANCED AMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-QPA9801TR13TR-ND - DigiKey
Thief River Falls, MN, United States
1.8-2.4 GHZ, 0.25 W BALANCED AMP

1.8-2.4 GHZ, 0.25 W BALANCED AMP

Buy Now Datasheet
RF Amplifiers - 2312-QPA9801TR13CT-ND - DigiKey
Thief River Falls, MN, United States
1.8-2.4 GHZ, 0.25 W BALANCED AMP

1.8-2.4 GHZ, 0.25 W BALANCED AMP

Buy Now Datasheet
RF Amplifiers - 2312-QPA9801TR13DKR-ND - DigiKey
Thief River Falls, MN, United States
1.8-2.4 GHZ, 0.25 W BALANCED AMP

1.8-2.4 GHZ, 0.25 W BALANCED AMP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-QPA9801TR13TR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 1805 to 2400 MHz
Minimum Gain 21.5 dB
Maximum Gain 21.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA614H6327XTSA1 - 118940-BGA614H6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 0.0 to 2400 MHz
Minimum Gain 19 dB
View Details
4 suppliers
Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details
ADM-5931CH, Broadband Distributed Amplifier - ADM-5931CH - Marki Microwave LLC
Specs
Frequency Range 0.0 to 28000 MHz
Package Type bare-die
View Details
RF Amplifiers - 2312-QPA3357-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1218 MHz
View Details