Microwave Photonic Systems, Inc. 3 GHz RF Analog Fiber Optic Receiver MP-2320RX

Description
The MP-2320RX is a comprehensive family of RF/Fiber Optic Receivers that are designed to provide optical-to-electrica l (O/E) conversion of broadband RF signals over a frequency range of 1.0 MHz to 3.0 GHz. The receiver family is comprised of four model variants that operate over a unique frequency range as indicated in the part number generator tool on page two.The utilization of the MP-2320RX, in conjunction with the appropriate MP-2320TX RF/Fiber Optic Transmitter, forms a broadband link capable of supporting the transmission of RF signals over singlemode optical fiber for use in a wide array of communication applications. The link applications include antenna remoting, time and frequency reference distribution, RF delay lines, telemetry tracking, and point-to-point RF transmission.The receiver utilizes a high speed, low distortion PIN photodiode detector that is integrated with a broadband RF post amplifier. The unit provides the user with status monitoring through the use of an onboard processor that communicates to a host computer over an RS-232 or RS-485 I/O interface. The I/O parameters include received optical power, temperature and alarm status. In addition, the receiver's post-amplifier gain can be adjusted using the integrated variable RF attenuator. The attenuator's adjustment range is 0.0 dB to 35.0 dB in 0.5 dB increments. The receiver is also available without a RF post amplifier.
Datasheet
Description
The MP-2320RX is a comprehensive family of RF/Fiber Optic Receivers that are designed to provide optical-to-electrica l (O/E) conversion of broadband RF signals over a frequency range of 1.0 MHz to 3.0 GHz. The receiver family is comprised of four model variants that operate over a unique frequency range as indicated in the part number generator tool on page two.The utilization of the MP-2320RX, in conjunction with the appropriate MP-2320TX RF/Fiber Optic Transmitter, forms a broadband link capable of supporting the transmission of RF signals over singlemode optical fiber for use in a wide array of communication applications. The link applications include antenna remoting, time and frequency reference distribution, RF delay lines, telemetry tracking, and point-to-point RF transmission.The receiver utilizes a high speed, low distortion PIN photodiode detector that is integrated with a broadband RF post amplifier. The unit provides the user with status monitoring through the use of an onboard processor that communicates to a host computer over an RS-232 or RS-485 I/O interface. The I/O parameters include received optical power, temperature and alarm status. In addition, the receiver's post-amplifier gain can be adjusted using the integrated variable RF attenuator. The attenuator's adjustment range is 0.0 dB to 35.0 dB in 0.5 dB increments. The receiver is also available without a RF post amplifier.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 GHz RF Analog Fiber Optic Receiver - MP-2320RX - Microwave Photonic Systems, Inc.
WestChester, PA, USA
3 GHz RF Analog Fiber Optic Receiver
MP-2320RX
3 GHz RF Analog Fiber Optic Receiver MP-2320RX
The MP-2320RX is a comprehensive family of RF/Fiber Optic Receivers that are designed to provide optical-to-electrica l (O/E) conversion of broadband RF signals over a frequency range of 1.0 MHz to 3.0 GHz. The receiver family is comprised of four model variants that operate over a unique frequency range as indicated in the part number generator tool on page two.The utilization of the MP-2320RX, in conjunction with the appropriate MP-2320TX RF/Fiber Optic Transmitter, forms a broadband link capable of supporting the transmission of RF signals over singlemode optical fiber for use in a wide array of communication applications. The link applications include antenna remoting, time and frequency reference distribution, RF delay lines, telemetry tracking, and point-to-point RF transmission.The receiver utilizes a high speed, low distortion PIN photodiode detector that is integrated with a broadband RF post amplifier. The unit provides the user with status monitoring through the use of an onboard processor that communicates to a host computer over an RS-232 or RS-485 I/O interface. The I/O parameters include received optical power, temperature and alarm status. In addition, the receiver's post-amplifier gain can be adjusted using the integrated variable RF attenuator. The attenuator's adjustment range is 0.0 dB to 35.0 dB in 0.5 dB increments. The receiver is also available without a RF post amplifier.

The MP-2320RX is a comprehensive family of RF/Fiber Optic Receivers that are designed to provide optical-to-electrical (O/E) conversion of broadband RF signals over a frequency range of 1.0 MHz to 3.0 GHz. The receiver family is comprised of four model variants that operate over a unique frequency range as indicated in the part number generator tool on page two.The utilization of the MP-2320RX, in conjunction with the appropriate MP-2320TX RF/Fiber Optic Transmitter, forms a broadband link capable of supporting the transmission of RF signals over singlemode optical fiber for use in a wide array of communication applications. The link applications include antenna remoting, time and frequency reference distribution, RF delay lines, telemetry tracking, and point-to-point RF transmission.The receiver utilizes a high speed, low distortion PIN photodiode detector that is integrated with a broadband RF post amplifier. The unit provides the user with status monitoring through the use of an onboard processor that communicates to a host computer over an RS-232 or RS-485 I/O interface. The I/O parameters include received optical power, temperature and alarm status. In addition, the receiver's post-amplifier gain can be adjusted using the integrated variable RF attenuator. The attenuator's adjustment range is 0.0 dB to 35.0 dB in 0.5 dB increments. The receiver is also available without a RF post amplifier.

Supplier's Site Datasheet

Technical Specifications

  Microwave Photonic Systems, Inc.
Product Category Fiber Optic Receivers
Product Number MP-2320RX
Product Name 3 GHz RF Analog Fiber Optic Receiver
Receiver Type PIN Photodiode
Connector Type FC (optional feature); SC (optional feature)
Bandwidth 3000 MHz
Signal Output: Radio Frequency
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Receivers - 458675 - RS Components, Ltd.
Specs
Data Rate 16 Mbps
Rise Time 25 ns
View Details
Fiber-Optic Photodector, PIN PD, InGaAs, 23 GHz, DC Coupled - F-PD-23-D-FCA - Newport MKS
Specs
Receiver Type PIN Photodiode
Bandwidth 21000 MHz
View Details
Digital Opto-Electronic Transceivers, Transmitters and Receivers -  - Glenair, Inc.
Specs
Packaging Type PCB Mount, Cavity/Integrated
Data Rate 1000 to 10000 Mbps
View Details
Receiver Optical Sub-Assemblies (ROSAs) -  - Semtech Corp.
Specs
Receiver Type PIN Photodiode
Photodiode Semiconductor Indium Gallium Arsenic
Data Rate 11300 Mbps
View Details