Newport MKS Fiber Optic Isolator, Standard, 40 dB, 1550 nm, Bare Fiber Pigtails ISC-1550

Description
The ISC-1550 Model isolator features typical peak isolations of >40 dB at 1550 nm and very low polarization mode dispersion. The standard version comes with bare fiber. Use option code 10 when ordering connectorized versions. Newport’s Fiber Optic Isolators are passive, fiber-pigtailed devices that reduce back reflections and backscattering of light (highly desirable in laser applications, for example). Standard Pigtailed Isolators The standard ISC model isolator features typical peak isolation of >40 dB and very low polarization mode dispersion. Compact Lightweight Assembly Our fiber optic isolators are designed into a compact, lightweight assembly which allows easy integration in small laboratory, field, and system applications. Epoxy-free Optical Path By utilizing an epoxy-free optical path, our fiber optic isolators exhibit increased isolation performance, stability and long-term reliability Applications Fiber optic amplifiers Fiber optic ring lasers High-speed and coherent fiber optic communication systems Fiber optic links in CATV applications Fiber optic gyro systems Laser diode integrated optic modulator interfaces Instrumentation and testing applications
Request a Quote
Description
The ISC-1550 Model isolator features typical peak isolations of >40 dB at 1550 nm and very low polarization mode dispersion. The standard version comes with bare fiber. Use option code 10 when ordering connectorized versions. Newport’s Fiber Optic Isolators are passive, fiber-pigtailed devices that reduce back reflections and backscattering of light (highly desirable in laser applications, for example). Standard Pigtailed Isolators The standard ISC model isolator features typical peak isolation of >40 dB and very low polarization mode dispersion. Compact Lightweight Assembly Our fiber optic isolators are designed into a compact, lightweight assembly which allows easy integration in small laboratory, field, and system applications. Epoxy-free Optical Path By utilizing an epoxy-free optical path, our fiber optic isolators exhibit increased isolation performance, stability and long-term reliability Applications Fiber optic amplifiers Fiber optic ring lasers High-speed and coherent fiber optic communication systems Fiber optic links in CATV applications Fiber optic gyro systems Laser diode integrated optic modulator interfaces Instrumentation and testing applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Isolator, Standard, 40 dB, 1550 nm, Bare Fiber Pigtails - ISC-1550 - Newport MKS
Irvine, CA, United States
Fiber Optic Isolator, Standard, 40 dB, 1550 nm, Bare Fiber Pigtails
ISC-1550
Fiber Optic Isolator, Standard, 40 dB, 1550 nm, Bare Fiber Pigtails ISC-1550
The ISC-1550 Model isolator features typical peak isolations of >40 dB at 1550 nm and very low polarization mode dispersion. The standard version comes with bare fiber. Use option code 10 when ordering connectorized versions. Newport’s Fiber Optic Isolators are passive, fiber-pigtailed devices that reduce back reflections and backscattering of light (highly desirable in laser applications, for example). Standard Pigtailed Isolators The standard ISC model isolator features typical peak isolation of >40 dB and very low polarization mode dispersion. Compact Lightweight Assembly Our fiber optic isolators are designed into a compact, lightweight assembly which allows easy integration in small laboratory, field, and system applications. Epoxy-free Optical Path By utilizing an epoxy-free optical path, our fiber optic isolators exhibit increased isolation performance, stability and long-term reliability Applications Fiber optic amplifiers Fiber optic ring lasers High-speed and coherent fiber optic communication systems Fiber optic links in CATV applications Fiber optic gyro systems Laser diode integrated optic modulator interfaces Instrumentation and testing applications

The ISC-1550 Model isolator features typical peak isolations of >40 dB at 1550 nm and very low polarization mode dispersion. The standard version comes with bare fiber. Use option code 10 when ordering connectorized versions. Newport’s Fiber Optic Isolators are passive, fiber-pigtailed devices that reduce back reflections and backscattering of light (highly desirable in laser applications, for example).

Standard Pigtailed Isolators

The standard ISC model isolator features typical peak isolation of >40 dB and very low polarization mode dispersion.

Compact Lightweight Assembly

Our fiber optic isolators are designed into a compact, lightweight assembly which allows easy integration in small laboratory, field, and system applications.

Epoxy-free Optical Path


By utilizing an epoxy-free optical path, our fiber optic isolators exhibit increased isolation performance, stability and long-term reliability

Applications


  • Fiber optic amplifiers
  • Fiber optic ring lasers
  • High-speed and coherent fiber optic communication systems
  • Fiber optic links in CATV applications
  • Fiber optic gyro systems
  • Laser diode integrated optic modulator interfaces
  • Instrumentation and testing applications
Supplier's Site

Technical Specifications

  Newport MKS
Product Category Fiber Optic Receivers
Product Number ISC-1550
Product Name Fiber Optic Isolator, Standard, 40 dB, 1550 nm, Bare Fiber Pigtails
Unlock Full Specs
to access all available technical data

Similar Products

Balanced Optical Receiver, 320-1000 nm Silicon Detector, 80 MHz, Free Space - 1807-FS - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 3 ns
Bandwidth 0.0 to 80 MHz
View Details
High Speed Photodetector, 500-890 nm Battery Biased GaAs Detector, 12.5 GHz - 818-BB-45 - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 0.0300 ns
Bandwidth 0.0 to 12500 MHz
View Details
Fiber-Optic Photodector, PIN PD, 1030-1570 nm, 30 GHz, DC Coupled - F-PD-30-D-1064-FCA - Newport MKS
Specs
Receiver Type PIN Photodiode
Bandwidth 28000 to 30000 MHz
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Balanced Optical Receiver, Silicon, 320-1000 nm, 650 MHz, Free Space - 1607-AC-FS - Newport MKS
Specs
Rise Time 0.8000 ns
Bandwidth 0.0400 to 650 MHz
View Details