OSI Optoelectronics Airpak Fiber Optic Receiver Modules

Description
The Airpak Series Receivers are full function, high performance digital fiber optic modules. They provide an extremely cost effective interface between standard ECL and PECL logic families and an optical fiber transmission system. The innovative application of high-quality surface mount technology and a unique integration of optical and electrical components provide performance and quality without the traditional high cost packaging usually associated with optical modules. The savings realized through this approach are significant. The superior reliability engineering on which the modules are based, ensures performance in all normal environments and operating conditions. Product Features Innovative Package Engineering SONET OC1, OC3, OC12 Receivers SDH STM-1, STM-4 Receivers ATM/FDDI High-Loss Budget Links Up to 622 Mb/s Receivers 1310 nm and 1550 nm PECL or ECL operation 20-Pin Multisource Pinout Operating Temperature -40°C to +85°C Product Applications Telecom Datacom
Datasheet
Description
The Airpak Series Receivers are full function, high performance digital fiber optic modules. They provide an extremely cost effective interface between standard ECL and PECL logic families and an optical fiber transmission system. The innovative application of high-quality surface mount technology and a unique integration of optical and electrical components provide performance and quality without the traditional high cost packaging usually associated with optical modules. The savings realized through this approach are significant. The superior reliability engineering on which the modules are based, ensures performance in all normal environments and operating conditions. Product Features Innovative Package Engineering SONET OC1, OC3, OC12 Receivers SDH STM-1, STM-4 Receivers ATM/FDDI High-Loss Budget Links Up to 622 Mb/s Receivers 1310 nm and 1550 nm PECL or ECL operation 20-Pin Multisource Pinout Operating Temperature -40°C to +85°C Product Applications Telecom Datacom
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Airpak Fiber Optic Receiver Modules -  - OSI Optoelectronics
Hawthorne, CA, United States
Airpak Fiber Optic Receiver Modules
Airpak Fiber Optic Receiver Modules
The Airpak Series Receivers are full function, high performance digital fiber optic modules. They provide an extremely cost effective interface between standard ECL and PECL logic families and an optical fiber transmission system. The innovative application of high-quality surface mount technology and a unique integration of optical and electrical components provide performance and quality without the traditional high cost packaging usually associated with optical modules. The savings realized through this approach are significant. The superior reliability engineering on which the modules are based, ensures performance in all normal environments and operating conditions. Product Features Innovative Package Engineering SONET OC1, OC3, OC12 Receivers SDH STM-1, STM-4 Receivers ATM/FDDI High-Loss Budget Links Up to 622 Mb/s Receivers 1310 nm and 1550 nm PECL or ECL operation 20-Pin Multisource Pinout Operating Temperature -40°C to +85°C Product Applications Telecom Datacom

The Airpak Series Receivers are full function, high performance digital fiber optic modules. They provide an extremely cost effective interface between standard ECL and PECL logic families and an optical fiber transmission system.

The innovative application of high-quality surface mount technology and a unique integration of optical and electrical components provide performance and quality without the traditional high cost packaging usually associated with optical modules. The savings realized through this approach are significant. The superior reliability engineering on which the modules are based, ensures performance in all normal environments and operating conditions.

Product Features

  • Innovative Package Engineering
  • SONET OC1, OC3, OC12 Receivers
  • SDH STM-1, STM-4 Receivers
  • ATM/FDDI
  • High-Loss Budget Links
  • Up to 622 Mb/s Receivers
  • 1310 nm and 1550 nm
  • PECL or ECL operation
  • 20-Pin Multisource Pinout
  • Operating Temperature -40°C to +85°C

Product Applications

  • Telecom
  • Datacom
Supplier's Site Datasheet

Technical Specifications

  OSI Optoelectronics
Product Category Fiber Optic Receivers
Product Name Airpak Fiber Optic Receiver Modules
Receiver Type PIN Photodiode
Photodiode Semiconductor Indium Gallium Arsenic
Connector Type FC (optional feature)
Data Rate 52 to 622 Mbps
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Receivers - 458675 - RS Components, Ltd.
Specs
Data Rate 16 Mbps
Rise Time 25 ns
View Details
Fiber-Optic Receiver, 320-1000 nm Silicon, 125 MHz, FC, DC-Coupled - 1801-FC - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 3 ns
Bandwidth 0.0 to 125 MHz
View Details
Receiver Optical Sub-Assembly (ROSA) -  - MACOM
Specs
Photodiode Semiconductor Indium Gallium Arsenic
Amplifier Type Transimpedance
Connector Type LC
View Details