Qorvo RF Amplifiers QPL7425TR7

Description
5MHZ TO 1.2GHZ, LNA - 25DB GAIN,
Request a Quote Datasheet
Description
5MHZ TO 1.2GHZ, LNA - 25DB GAIN,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-QPL7425TR7TR-ND - DigiKey
Thief River Falls, MN, United States
5MHZ TO 1.2GHZ, LNA - 25DB GAIN,

5MHZ TO 1.2GHZ, LNA - 25DB GAIN,

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-QPL7425TR7TR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 47 to 1218 MHz
Minimum Gain 25 dB
Maximum Gain 25 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-NBB-300-T1CT-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; LMDS, VSAT, WLAN, UNII, DWDM, PTP PMP
Frequency Range 0.0 to 12000 MHz
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 14-SMD Module
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-8000-14000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 8000 to 14000 MHz
Output VSWR 2 :1
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details