Infineon Technologies AG RF Amplifiers ICs BGA855N6E6327XTSA1

Description
INFINEON RF AMP BGA855N6E6327XTSA1
Request a Quote Datasheet
Description
INFINEON RF AMP BGA855N6E6327XTSA1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers ICs - 2580667 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF Amplifiers ICs
2580667
RF Amplifiers ICs 2580667
INFINEON RF AMP BGA855N6E6327XTSA1

INFINEON RF AMP BGA855N6E6327XTSA1

Supplier's Site
RF Amplifiers ICs - 2580668 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF Amplifiers ICs
2580668
RF Amplifiers ICs 2580668
INFINEON RF AMP BGA855N6E6327XTSA1

INFINEON RF AMP BGA855N6E6327XTSA1

Supplier's Site
RF Amplifiers ICs - 2580668P - RS Components, Ltd.
Corby, Northants, United Kingdom
RF Amplifiers ICs
2580668P
RF Amplifiers ICs 2580668P
INFINEON RF AMP BGA855N6E6327XTSA1

INFINEON RF AMP BGA855N6E6327XTSA1

Supplier's Site
RF Amplifiers - BGA855N6E6327XTSA1DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC GPS/GNSS 1.164GHz ~ 1.3GHz PG-TSNP-6-10

RF Amplifier IC GPS/GNSS 1.164GHz ~ 1.3GHz PG-TSNP-6-10

Buy Now Datasheet
RF Amplifiers - BGA855N6E6327XTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC GPS/GNSS 1.164GHz ~ 1.3GHz PG-TSNP-6-10

RF Amplifier IC GPS/GNSS 1.164GHz ~ 1.3GHz PG-TSNP-6-10

Buy Now Datasheet
RF Amplifiers - BGA855N6E6327XTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC GPS/GNSS 1.164GHz ~ 1.3GHz PG-TSNP-6-10

RF Amplifier IC GPS/GNSS 1.164GHz ~ 1.3GHz PG-TSNP-6-10

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - BGA855N6E6327XTSA1
843966-BGA855N6E6327XTSA1
RF Amplifiers - BGA855N6E6327XTSA1 843966-BGA855N6E6327XTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 843966-BGA855N6E6327 XTSA1 Features: RF Amplifier IC Package: Reel - TR Family Name: BGA855 Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 12000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: BGA855N6E6327XTSA1DK R, BGA855N6E6327XTSA1CT , BGA855N6E6327XTSA1TR , SP002337750

Manufacturer: Infineon Technologies
Win Source Part Number: 843966-BGA855N6E6327XTSA1
Features: RF Amplifier IC
Package: Reel - TR
Family Name: BGA855
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 12000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: BGA855N6E6327XTSA1DKR, BGA855N6E6327XTSA1CT, BGA855N6E6327XTSA1TR, SP002337750

Buy Now Datasheet
Low Noise Amplifier, -40 To 85Deg C; Frequency Min Infineon - 99AC8911 - Newark, An Avnet Company
Chicago, IL, United States
Low Noise Amplifier, -40 To 85Deg C; Frequency Min Infineon
99AC8911
Low Noise Amplifier, -40 To 85Deg C; Frequency Min Infineon 99AC8911
LOW NOISE AMPLIFIER, -40 TO 85DEG C; Frequency Min:1.164GHz; Frequency Max:1.3GHz; Gain:17.8dB; Noise Figure Typ:0.6dB; RF IC Case Style:TSNP; No. of Pins:6Pins; Supply Voltage Min:1.1V; Supply Voltage Max:3.3V; Operating TemperatureRoHS Compliant: Yes

LOW NOISE AMPLIFIER, -40 TO 85DEG C; Frequency Min:1.164GHz; Frequency Max:1.3GHz; Gain:17.8dB; Noise Figure Typ:0.6dB; RF IC Case Style:TSNP; No. of Pins:6Pins; Supply Voltage Min:1.1V; Supply Voltage Max:3.3V; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
RF and Wireless - RF Amplifiers BGA855N6E6327XTSA1
IC AMP GPS 1.164GHZ-1.3GHZ TSNP6

IC AMP GPS 1.164GHZ-1.3GHZ TSNP6

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 2580667 BGA855N6E6327XTSA1DKR-ND 843966-BGA855N6E6327XTSA1 99AC8911 BGA855N6E6327XTSA1
Product Name RF Amplifiers ICs RF Amplifiers RF Amplifiers - BGA855N6E6327XTSA1 Low Noise Amplifier, -40 To 85Deg C; Frequency Min Infineon RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Low Noise Low Noise Amplifier; Power Amplifier; Bi-directional
RoHS Compliant RoHS
Gain Flatness 17.8 dB
Package Type TSNP Surface Mount; 6-XFDFN
Applications GPS/GNSS RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

AKA-1300D, DC - 14 GHz Cascadable Broadband InGaP MMIC Amplifier - AKA-1300D - Marki Microwave LLC
Specs
Frequency Range 0.0 to 14000 MHz
Package Type bare-die
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details
GPS / GLONASS / COMPASS LNA - BGA524N6 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Minimum Gain 19.6 dB
Maximum Gain 19.6 dB
View Details
2 suppliers