Skyworks Solutions, Inc. RF/IF and RFID - RF Amplifiers SKY65052-372LF

Description
Win Source Part Number: 1236201-SKY65052-372 LF Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Test Frequency: 2.4GHz Frequency: 400MHz ~ 6GHz Gain: 15dB Noise Figure: 0.6dB Current - Supply: 100mA P1dB: 10dBm RF Type: Cellular Voltage - Supply: 2V ~ 6V Package / Case: SC-82A, SOT-343 Supplier Device Package: SC-70-4 ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001 Mfr: Skyworks Solutions Inc. Other Names: 863-1069-2,863-1069- 1,SKY65052372LF,863- 1069-6 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1236201-SKY65052-372 LF Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Test Frequency: 2.4GHz Frequency: 400MHz ~ 6GHz Gain: 15dB Noise Figure: 0.6dB Current - Supply: 100mA P1dB: 10dBm RF Type: Cellular Voltage - Supply: 2V ~ 6V Package / Case: SC-82A, SOT-343 Supplier Device Package: SC-70-4 ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001 Mfr: Skyworks Solutions Inc. Other Names: 863-1069-2,863-1069- 1,SKY65052372LF,863- 1069-6 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF/IF and RFID - RF Amplifiers
1236201-SKY65052-372LF
RF/IF and RFID - RF Amplifiers 1236201-SKY65052-372LF
Win Source Part Number: 1236201-SKY65052-372 LF Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Test Frequency: 2.4GHz Frequency: 400MHz ~ 6GHz Gain: 15dB Noise Figure: 0.6dB Current - Supply: 100mA P1dB: 10dBm RF Type: Cellular Voltage - Supply: 2V ~ 6V Package / Case: SC-82A, SOT-343 Supplier Device Package: SC-70-4 ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001 Mfr: Skyworks Solutions Inc. Other Names: 863-1069-2,863-1069- 1,SKY65052372LF,863- 1069-6 Product Status: Obsolete

Win Source Part Number: 1236201-SKY65052-372LF
Category: RF/IF and RFID>RF Amplifiers
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Test Frequency: 2.4GHz
Frequency: 400MHz ~ 6GHz
Gain: 15dB
Noise Figure: 0.6dB
Current - Supply: 100mA
P1dB: 10dBm
RF Type: Cellular
Voltage - Supply: 2V ~ 6V
Package / Case: SC-82A, SOT-343
Supplier Device Package: SC-70-4
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.33.0001
Mfr: Skyworks Solutions Inc.
Other Names: 863-1069-2,863-1069-1,SKY65052372LF,863-1069-6
Product Status: Obsolete

Buy Now Datasheet
RF Amplifiers - 863-1069-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-1069-2-ND
RF Amplifiers 863-1069-2-ND
RF Amplifier IC Cellular 400MHz ~ 6GHz SC-70-4

RF Amplifier IC Cellular 400MHz ~ 6GHz SC-70-4

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SKY65052-372LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SKY65052-372LF
RF and Wireless - RF Amplifiers SKY65052-372LF
IC AMP CELL 400MHZ-6GHZ SC70-4

IC AMP CELL 400MHZ-6GHZ SC70-4

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1236201-SKY65052-372LF 863-1069-2-ND SKY65052-372LF
Product Name RF/IF and RFID - RF Amplifiers RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave Mobile / Wireless Systems; Cellular
Frequency Range 400 to 6000 MHz 400 to 6000 MHz 400 to 6000 MHz
Minimum Gain 15 dB 15 dB ? to 15 dB
Maximum Gain 15 dB 15 dB 15 dB
Noise Figure 0.6000 dB 0.6000 dB
Unlock Full Specs
to access all available technical data

Similar Products

DC - 6000 MHz Cascadable Gain Block - AG303-63G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
View Details
2 suppliers
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
0.7-1.2 GHz Low Noise Amplifier - SKY65048-360LF - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 700 to 1200 MHz
Minimum Gain 16.5 dB
View Details
5 suppliers
ADM-8095PSM, 0.09 - 10 GHz High Dynamic Range Gain Block - ADM-8095PSM - Marki Microwave LLC
Specs
Frequency Range 90 to 10000 MHz
Package Type Surface Mount; surface-mount
View Details