Mini-Circuits Connectorized SMA, Low Noise, Linear Amplifier, 60 MHz to 300 MHz, 50Ω ZHL-03-5WFX+

Description
Connectorized SMA, Low Noise, Linear Amplifier, 60 MHz to 300 MHz, 50Ω
Request a Quote Datasheet
Description
Connectorized SMA, Low Noise, Linear Amplifier, 60 MHz to 300 MHz, 50Ω
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectorized SMA, Low Noise, Linear Amplifier, 60 MHz to 300 MHz, 50Ω - ZHL-03-5WFX+ - Mini-Circuits
Brooklyn, NY, United States
Connectorized SMA, Low Noise, Linear Amplifier, 60 MHz to 300 MHz, 50Ω
ZHL-03-5WFX+
Connectorized SMA, Low Noise, Linear Amplifier, 60 MHz to 300 MHz, 50Ω ZHL-03-5WFX+
Connectorized SMA, Low Noise, Linear Amplifier, 60 MHz to 300 MHz, 50Ω

Connectorized SMA, Low Noise, Linear Amplifier, 60 MHz to 300 MHz, 50Ω

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Amplifiers
Product Number ZHL-03-5WFX+
Product Name Connectorized SMA, Low Noise, Linear Amplifier, 60 MHz to 300 MHz, 50Ω
Amplifier Type Low Noise Amplifier
Operating Temperature -20 to 65 C (-4 to 149 F)
Frequency Range 60 to 300 MHz
Minimum Gain 30 dB
Maximum Gain 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Connectorized MCX / N, High Power, Linear Amplifier, 2400 MHz to 2500 MHz, 250W, 50Ω - ZHL-2425-250+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Minimum Gain 0.5000 dB
View Details
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 8000 MHz, 50Ω, 3x3 mm QFN Style Package - LEE-19+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 8000 MHz
View Details
4 suppliers
SMT MMIC, Linear, Gain Block, HBT, Low Phase Noise Amplifier, 10 MHz to 10 GHz, 50Ω, SOT-343 Style Package - PSA-14+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Frequency Range 10 to 10000 MHz
Minimum Gain 12.8 dB
View Details
3 suppliers
SMT MMIC, Linear, Gain Block Amplifier, 50 MHz to 3000 MHz, 50Ω, 5x5 mm QFN Style Package - DVGA2-33APP+ - Mini-Circuits
Specs
Frequency Range 50 to 3000 MHz
Minimum Gain 20.6 dB
Maximum Gain 20.6 dB
View Details
2 suppliers