Qorvo RF Amplifiers - RF2304TR7 RF2304TR7

Description
Manufacturer: RF Micro Devices Win Source Part Number: 091733-RF2304TR7 Packaging: Reel - TR Test Frequency: 900MHz Frequency: 300MHz to 2.5GHz Gain: 8.5dB Noise Figure: 1.9dB P1dB: 7.5dBm (5.6mW) RF Type: ISM, WLAN, FDD, TDD Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 6 V Operating Supply Current: 7mA to 26mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: RF Micro Devices Win Source Part Number: 091733-RF2304TR7 Packaging: Reel - TR Test Frequency: 900MHz Frequency: 300MHz to 2.5GHz Gain: 8.5dB Noise Figure: 1.9dB P1dB: 7.5dBm (5.6mW) RF Type: ISM, WLAN, FDD, TDD Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 6 V Operating Supply Current: 7mA to 26mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - RF2304TR7
091733-RF2304TR7
RF Amplifiers - RF2304TR7 091733-RF2304TR7
Manufacturer: RF Micro Devices Win Source Part Number: 091733-RF2304TR7 Packaging: Reel - TR Test Frequency: 900MHz Frequency: 300MHz to 2.5GHz Gain: 8.5dB Noise Figure: 1.9dB P1dB: 7.5dBm (5.6mW) RF Type: ISM, WLAN, FDD, TDD Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 6 V Operating Supply Current: 7mA to 26mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: RF Micro Devices
Win Source Part Number: 091733-RF2304TR7
Packaging: Reel - TR
Test Frequency: 900MHz
Frequency: 300MHz to 2.5GHz
Gain: 8.5dB
Noise Figure: 1.9dB
P1dB: 7.5dBm (5.6mW)
RF Type: ISM, WLAN, FDD, TDD
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 6 V
Operating Supply Current: 7mA to 26mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 091733-RF2304TR7
Product Name RF Amplifiers - RF2304TR7
Applications RF Microwave
Frequency Range 300 to 2500 MHz
Minimum Gain 8.5 dB
Maximum Gain 8.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA1022TR7DKR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 8500 to 11000 MHz
View Details
RF Amplifiers - HFA3424IB1K - 873519-HFA3424IB1K - Win Source Electronics
Specs
Applications RF Microwave
View Details
Low Noise Amplifiers - NLA-5400-5900-35-08 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5400 to 5900 MHz
Minimum Gain 35 dB
View Details
RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details