MAR-4+ is a surface-mount monolithic amplifier for 50Ω applications from DC to 1 GHz, enclosed in a Micro-X package with a body diameter of 0.085 inches. It features an internally matched design, a typical noise figure of 7.0 dB, and a typical output IP3 of +25.5 dBm. The device operates with a recommended current of 50 mA at +5.25 V, and has a minimum operating temperature of -40°C and a maximum case temperature of +85°C. The package is a VV105 case style, and the part is RoHS compliant. Moisture sensitivity is rated MSL1 per IPC/JEDEC J-STD-020C, and ESD tolerance meets HBM Class 1B and MM Class M1. Thermal resistance from junction to case is 152 °C/W. Expected MTTF is 1,000 years at +85°C case temperature.
MAR-4+ (RoHS compliant) is a wideband amplifier offering high dynamic range. It has repeatable performance from lot to lot. It is enclosed in a Micro-X package. MAR-4+ uses Darlington configuration and is fabricated using InGaP HBT technology. Expected MTTF is 1,000 years at +85°C case temperature. SIMPLIFIED SCHEMATIC AND PIN DESCRIPTION RF-OUT and DC-IN RF-OUT and DC-IN RF-IN 3 4 GND GND 2 1 RF-IN GROUND Function Pin Number Description RF-IN 1 RF input pin. This pin requires the use of an external DC blocking capacitor chosen for the frequency of operation. RF output and bias pin. DC voltage is present on this pin; therefore a DC blocking capacitor is necessary for proper RF-OUT and DC-IN 3 operation. An RF choke is needed to feed DC bias without loss of RF signal due to the bias connection, as shown in “Recommended Application Circuit”. Connections to ground. Use via holes as shown in “Suggested Layout for PCB Design” to reduce ground path GND 2,4 inductance for best performance. REV. D ECO-024824 MAR-4+ MCL NY 250311 www.minicircuits.com
RF Amplifier IC Cellular, PCN 0Hz ~ 1GHz
IC RF AMP CELLULAR 0HZ-1GHZ 4SMD
| Mini-Circuits | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | MAR-4+ | 3157-MAR-4+TR-ND | MAR-4+ |
| Product Name | SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 1000 MHz, 50Ω, Micro-X Style Package | RF Amplifiers | RF and Wireless - RF Amplifiers |
| RoHS Compliant | RoHS | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| Frequency Range | 1000 MHz | 0.0 to 1000 MHz | 0.0 to 1000 MHz |
| Minimum Gain | 7.03 dB | 8 dB | ? to 8 dB |
| Maximum Gain | 8.3 dB | 8 dB | 8 dB |