Marki Microwave LLC APM-7516PSM, 1.5-20 GHz Surface Mount Low Phase Noise Amplifier APM-7516PSM

Description
The APM-7516PSM is a broadband low phase noise driver amplifier designed to provide enough power to drive the LO port of an H or L-diode mixer with a range of input powers. This amplifier uses GaAs HBT technology for low phase noise and provides +18 to 23 dBm output power from 1.5 GHz to 20 GHz. This amplifier can be operated with a variety of bias conditions for both low and high-power applications. The APM-7516SM shows less variation in current supply under saturation than similar HBT amplifiers, has a lower thermal resistance, and is less sensitive to damage from high input powers. The APM-7516PSM is packaged in a compact 4 mm QFN with integrated blocking capacitors and power supply inductor for surface mount integration on circuit board-based systems.
Request a Quote Datasheet
Description
The APM-7516PSM is a broadband low phase noise driver amplifier designed to provide enough power to drive the LO port of an H or L-diode mixer with a range of input powers. This amplifier uses GaAs HBT technology for low phase noise and provides +18 to 23 dBm output power from 1.5 GHz to 20 GHz. This amplifier can be operated with a variety of bias conditions for both low and high-power applications. The APM-7516SM shows less variation in current supply under saturation than similar HBT amplifiers, has a lower thermal resistance, and is less sensitive to damage from high input powers. The APM-7516PSM is packaged in a compact 4 mm QFN with integrated blocking capacitors and power supply inductor for surface mount integration on circuit board-based systems.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
APM-7516PSM, 1.5-20 GHz Surface Mount Low Phase Noise Amplifier - APM-7516PSM - Marki Microwave LLC
Morgan Hill, CA, United States
APM-7516PSM, 1.5-20 GHz Surface Mount Low Phase Noise Amplifier
APM-7516PSM
APM-7516PSM, 1.5-20 GHz Surface Mount Low Phase Noise Amplifier APM-7516PSM
The APM-7516PSM is a broadband low phase noise driver amplifier designed to provide enough power to drive the LO port of an H or L-diode mixer with a range of input powers. This amplifier uses GaAs HBT technology for low phase noise and provides +18 to 23 dBm output power from 1.5 GHz to 20 GHz. This amplifier can be operated with a variety of bias conditions for both low and high-power applications. The APM-7516SM shows less variation in current supply under saturation than similar HBT amplifiers, has a lower thermal resistance, and is less sensitive to damage from high input powers. The APM-7516PSM is packaged in a compact 4 mm QFN with integrated blocking capacitors and power supply inductor for surface mount integration on circuit board-based systems.

The APM-7516PSM is a broadband low phase noise driver amplifier designed to provide enough power to drive the LO port of an H or L-diode mixer with a range of input powers. This amplifier uses GaAs HBT technology for low phase noise and provides +18 to 23 dBm output power from 1.5 GHz to 20 GHz. This amplifier can be operated with a variety of bias conditions for both low and high-power applications. The APM-7516SM shows less variation in current supply under saturation than similar HBT amplifiers, has a lower thermal resistance, and is less sensitive to damage from high input powers. The APM-7516PSM is packaged in a compact 4 mm QFN with integrated blocking capacitors and power supply inductor for surface mount integration on circuit board-based systems.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Amplifiers
Product Number APM-7516PSM
Product Name APM-7516PSM, 1.5-20 GHz Surface Mount Low Phase Noise Amplifier
Frequency Range 1500 to 20000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

ADM-8556CH, 6 - 20 GHz Distributed Amplifier - ADM-8556CH - Marki Microwave LLC
Specs
Frequency Range 6000 to 20000 MHz
Package Type bare-die
View Details
AMM-7473PC, 0.4 - 26.5 GHz GaAs MMIC Amplifier - AMM-7473PC - Marki Microwave LLC
Specs
Frequency Range 400 to 26500 MHz
Package Type Connectorized; connectorized
View Details
ADM-8622PC, 300 kHz - 10 GHz High Dynamic Range Gain Block - ADM-8622PC - Marki Microwave LLC
Specs
Frequency Range 0.3000 to 10000 MHz
Package Type Connectorized; connectorized
View Details
DC-50 GHz GaAs Surface Mount Low Noise Amplifier - AMM-9024PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.0 to 50000 MHz
Package Type Surface Mount; surface-mount
View Details