Mini-Circuits SMT MMIC, Low Noise, Linear Amplifier, 10 GHz to 22 GHz, 50Ω, 3x3 mm QFN Style Package PMA3-223GLN+

Description
The PMA3-223GLN+ is a PHEMT based wideband, low noise MMIC amplifier with a unique combination of high gain and low noise figure over a very board bandwidth making it ideal for using as the first stage driver amplifier of receiver applications. This design operates on a single 4V supply, is matched to 50Ohm and comes in a tiny plastic package (3 x 3 x 0.89mm), accommodating dense circuit board layouts.
Request a Quote Datasheet
Description
The PMA3-223GLN+ is a PHEMT based wideband, low noise MMIC amplifier with a unique combination of high gain and low noise figure over a very board bandwidth making it ideal for using as the first stage driver amplifier of receiver applications. This design operates on a single 4V supply, is matched to 50Ohm and comes in a tiny plastic package (3 x 3 x 0.89mm), accommodating dense circuit board layouts.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT MMIC, Low Noise, Linear Amplifier, 10 GHz to 22 GHz, 50Ω, 3x3 mm QFN Style Package - PMA3-223GLN+ - Mini-Circuits
Brooklyn, NY, United States
SMT MMIC, Low Noise, Linear Amplifier, 10 GHz to 22 GHz, 50Ω, 3x3 mm QFN Style Package
PMA3-223GLN+
SMT MMIC, Low Noise, Linear Amplifier, 10 GHz to 22 GHz, 50Ω, 3x3 mm QFN Style Package PMA3-223GLN+
The PMA3-223GLN+ is a PHEMT based wideband, low noise MMIC amplifier with a unique combination of high gain and low noise figure over a very board bandwidth making it ideal for using as the first stage driver amplifier of receiver applications. This design operates on a single 4V supply, is matched to 50Ohm and comes in a tiny plastic package (3 x 3 x 0.89mm), accommodating dense circuit board layouts.

The PMA3-223GLN+ is a PHEMT based wideband, low noise MMIC amplifier with a unique combination of high gain and low noise figure over a very board bandwidth making it ideal for using as the first stage driver amplifier of receiver applications. This design operates on a single 4V supply, is matched to 50Ohm and comes in a tiny plastic package (3 x 3 x 0.89mm), accommodating dense circuit board layouts.

Supplier's Site Datasheet
RF Amplifiers - 3157-PMA3-223GLN+DKR-ND - DigiKey
Thief River Falls, MN, United States
IC RF AMP GPS 10GHZ-22GHZ 12MCLP

IC RF AMP GPS 10GHZ-22GHZ 12MCLP

Buy Now Datasheet
RF Amplifiers - 3157-PMA3-223GLN+CT-ND - DigiKey
Thief River Falls, MN, United States
IC RF AMP GPS 10GHZ-22GHZ 12MCLP

IC RF AMP GPS 10GHZ-22GHZ 12MCLP

Buy Now Datasheet
RF Amplifiers - 3157-PMA3-223GLN+TR-ND - DigiKey
Thief River Falls, MN, United States
IC RF AMP GPS 10GHZ-22GHZ 12MCLP

IC RF AMP GPS 10GHZ-22GHZ 12MCLP

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PMA3-223GLN+ - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PMA3-223GLN+
RF and Wireless - RF Amplifiers PMA3-223GLN+
IC RF AMP GPS 10GHZ-22GHZ 12MCLP

IC RF AMP GPS 10GHZ-22GHZ 12MCLP

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number PMA3-223GLN+ 3157-PMA3-223GLN+DKR-ND PMA3-223GLN+
Product Name SMT MMIC, Low Noise, Linear Amplifier, 10 GHz to 22 GHz, 50Ω, 3x3 mm QFN Style Package RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier Low Noise Amplifier; Power Amplifier
MMIC Tech. MMIC
Package Type Surface Mount Surface Mount; 12-VQFN Exposed Pad
Nominal Impedance 50
Applications General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Connectorized MCX-SMA, High Power, Linear Amplifier, 2400 MHz to 2500 MHz, 50W, 50Ω - RFS-2G42G5050X+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Minimum Gain 1 dB
View Details
SMT MMIC, Medium Power, Linear, HBT Amplifier, 869 MHz to 2170 MHz, 50Ω, SOT-89 Style Package - GVA-92+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
MMIC Tech. MMIC
Package Type Surface Mount
View Details
3 suppliers
Connectorized SMA, 30W High Power Amplifier, 2 to 8 GHz, 50Ω - ZHL-2G08G0030X+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature 80 C (176 F)
Frequency Range 2000 to 8000 MHz
View Details
Connectorized SMA, Linear, Gain Block Amplifier, 10 MHz to 2000 MHz, 50Ω - ZFL-2000GH+ - Mini-Circuits
Specs
Operating Temperature -20 to 71 C (-4 to 160 F)
Frequency Range 10 to 2000 MHz
Minimum Gain 27 dB
View Details