Infineon Technologies AG RF Amplifiers - BGA615L7E6327XTSA1 BGA615L7E6327XTSA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 096431-BGA615L7E6327 XTSA1 Packaging: Reel - TR Frequency: 1.575GHz Gain: 18dB Noise Figure: 0.9dB RF Type: GPS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: TSLP-7-1 Supply Voltage - Operating: 2.4 V to 3.2 V Operating Supply Current: 5.6mA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 096431-BGA615L7E6327 XTSA1 Packaging: Reel - TR Frequency: 1.575GHz Gain: 18dB Noise Figure: 0.9dB RF Type: GPS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: TSLP-7-1 Supply Voltage - Operating: 2.4 V to 3.2 V Operating Supply Current: 5.6mA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - BGA615L7E6327XTSA1
096431-BGA615L7E6327XTSA1
RF Amplifiers - BGA615L7E6327XTSA1 096431-BGA615L7E6327XTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 096431-BGA615L7E6327 XTSA1 Packaging: Reel - TR Frequency: 1.575GHz Gain: 18dB Noise Figure: 0.9dB RF Type: GPS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: TSLP-7-1 Supply Voltage - Operating: 2.4 V to 3.2 V Operating Supply Current: 5.6mA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 096431-BGA615L7E6327XTSA1
Packaging: Reel - TR
Frequency: 1.575GHz
Gain: 18dB
Noise Figure: 0.9dB
RF Type: GPS
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: TSLP-7-1
Supply Voltage - Operating: 2.4 V to 3.2 V
Operating Supply Current: 5.6mA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
RF Amplifiers - BGA615L7E6327XTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC GPS 1.575GHz PG-TSLP-7-1

RF Amplifier IC GPS 1.575GHz PG-TSLP-7-1

Buy Now Datasheet
RF and Wireless - RF Amplifiers BGA615L7E6327XTSA1
IC RF AMP GPS 1.575GHZ TSLP7-1

IC RF AMP GPS 1.575GHZ TSLP7-1

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 096431-BGA615L7E6327XTSA1 BGA615L7E6327XTSA1TR-ND BGA615L7E6327XTSA1
Product Name RF Amplifiers - BGA615L7E6327XTSA1 RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave GPS
Frequency Range 1575 MHz 1575 MHz 1575 MHz
Minimum Gain 18 dB 18 dB ? to 18 dB
Maximum Gain 18 dB 18 dB 18 dB
Noise Figure 0.9000 dB 0.9000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details
Connectorized SMA, Medium Power, Linear Amplifier, 10 MHz to 4200 MHz, 50Ω - ZHL-1042JX+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 65 C (-4 to 149 F)
Package Type Connectorized
View Details
Low Noise Amplifier Systems - NLAS-500-8000-20-25 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 500 to 8000 MHz
Minimum Gain 20 dB
View Details
RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details