Qorvo RF Amplifiers QPA2598TR7

Description
6-12 GHZ 2.5 W GAN DRIVER AMP
Request a Quote Datasheet
Description
6-12 GHZ 2.5 W GAN DRIVER AMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-QPA2598TR7TR-ND - DigiKey
Thief River Falls, MN, United States
6-12 GHZ 2.5 W GAN DRIVER AMP

6-12 GHZ 2.5 W GAN DRIVER AMP

Buy Now Datasheet
RF Amplifiers - 2312-QPA2598TR7DKR-ND - DigiKey
Thief River Falls, MN, United States
6-12 GHZ 2.5 W GAN DRIVER AMP

6-12 GHZ 2.5 W GAN DRIVER AMP

Buy Now Datasheet
RF Amplifiers - 2312-QPA2598TR7CT-ND - DigiKey
Thief River Falls, MN, United States
6-12 GHZ 2.5 W GAN DRIVER AMP

6-12 GHZ 2.5 W GAN DRIVER AMP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-QPA2598TR7TR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 6000 to 12000 MHz
Minimum Gain 24 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Frequency Range 2300 to 2690 MHz
Minimum Gain 12.5 dB
View Details
Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details
3-30 GHz Broadband Driver Amplifier - AMM-10858PSM - Marki Microwave LLC
Specs
Frequency Range 3000 to 30000 MHz
Package Type Surface Mount; surface-mount
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details