Infineon Technologies AG Isolation - Digital Isolators - 4DIR1400H

Description
Quad-channel digital isolator 4DIR1400H in DSO-16 wide-body package The 4DIR1400H (with 3 forward channels) provides robust reinforced isolation for high-voltage applications. Four data channels allow for simplified and high-power density designs and improve system efficiency with low power consumption. With a wide supply voltage range, active-high output enable and default low output state, it is a perfect fit for SMPS applications where reinforced isolation is required. Summary of Features Data rates up to 40 Mbps Supply voltage: 2.7 V – 6.5 V VISO of 5700 VRMS Low current consumption 6.4 mA @ 1 Mbps CMTI: 100 kV/µs (min) Operating temperature: -40 to 125°C Benefits High immunity against system noise Higher system efficiency Reliable high default output state Simplified system certification Easy device replacement Alternative sourcing Potential Applications Telecom Server Industrial SMPS EV charging Medical equipment Industrial communication
Request a Quote Datasheet
Description
Quad-channel digital isolator 4DIR1400H in DSO-16 wide-body package The 4DIR1400H (with 3 forward channels) provides robust reinforced isolation for high-voltage applications. Four data channels allow for simplified and high-power density designs and improve system efficiency with low power consumption. With a wide supply voltage range, active-high output enable and default low output state, it is a perfect fit for SMPS applications where reinforced isolation is required. Summary of Features Data rates up to 40 Mbps Supply voltage: 2.7 V – 6.5 V VISO of 5700 VRMS Low current consumption 6.4 mA @ 1 Mbps CMTI: 100 kV/µs (min) Operating temperature: -40 to 125°C Benefits High immunity against system noise Higher system efficiency Reliable high default output state Simplified system certification Easy device replacement Alternative sourcing Potential Applications Telecom Server Industrial SMPS EV charging Medical equipment Industrial communication
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolation - Digital Isolators - 4DIR1400H -  - Infineon Technologies AG
Neubiberg, Germany
Isolation - Digital Isolators - 4DIR1400H
Isolation - Digital Isolators - 4DIR1400H
Quad-channel digital isolator 4DIR1400H in DSO-16 wide-body package The 4DIR1400H (with 3 forward channels) provides robust reinforced isolation for high-voltage applications. Four data channels allow for simplified and high-power density designs and improve system efficiency with low power consumption. With a wide supply voltage range, active-high output enable and default low output state, it is a perfect fit for SMPS applications where reinforced isolation is required. Summary of Features Data rates up to 40 Mbps Supply voltage: 2.7 V – 6.5 V VISO of 5700 VRMS Low current consumption 6.4 mA @ 1 Mbps CMTI: 100 kV/µs (min) Operating temperature: -40 to 125°C Benefits High immunity against system noise Higher system efficiency Reliable high default output state Simplified system certification Easy device replacement Alternative sourcing Potential Applications Telecom Server Industrial SMPS EV charging Medical equipment Industrial communication

Quad-channel digital isolator 4DIR1400H in DSO-16 wide-body package

The 4DIR1400H (with 3 forward channels) provides robust reinforced isolation for high-voltage applications. Four data channels allow for simplified and high-power density designs and improve system efficiency with low power consumption. With a wide supply voltage range, active-high output enable and default low output state, it is a perfect fit for SMPS applications where reinforced isolation is required.


Summary of Features

  • Data rates up to 40 Mbps
  • Supply voltage: 2.7 V – 6.5 V
  • VISO of 5700 VRMS
  • Low current consumption 6.4 mA @ 1 Mbps
  • CMTI: 100 kV/µs (min)
  • Operating temperature: -40 to 125°C

Benefits

  • High immunity against system noise
  • Higher system efficiency
  • Reliable high default output state
  • Simplified system certification
  • Easy device replacement
  • Alternative sourcing

Potential Applications

  • Telecom
  • Server
  • Industrial SMPS
  • EV charging
  • Medical equipment
  • Industrial communication
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Signal Conditioners
Product Name Isolation - Digital Isolators - 4DIR1400H
Signal Conditioning SigIsol
Unlock Full Specs
to access all available technical data

Similar Products

Isolation - Digital Isolators - 4DIR1400HA -  - Infineon Technologies AG
Specs
Signal Conditioning SigIsol
View Details
Digital Isolator ICs - 349076 - RS Components, Ltd.
Specs
Signal Conditioning SigIsol
Form Factor PC Board
Agency Approval RoHS Compliant
View Details