Anatech Electronics, Inc. 754 MHz / 785 MHz Cavity Duplexer with N-type Female connectors AE754-785DB5479

Description
754 MHz / 785 MHz Cavity Duplexer with N-type Female connectors
Request a Quote
Description
754 MHz / 785 MHz Cavity Duplexer with N-type Female connectors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
754 MHz / 785 MHz Cavity Duplexer with N-type Female connectors - AE754-785DB5479 - Anatech Electronics, Inc.
Garfield, NJ, United States
754 MHz / 785 MHz Cavity Duplexer with N-type Female connectors
AE754-785DB5479
754 MHz / 785 MHz Cavity Duplexer with N-type Female connectors AE754-785DB5479
754 MHz / 785 MHz Cavity Duplexer with N-type Female connectors

754 MHz / 785 MHz Cavity Duplexer with N-type Female connectors

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AE754-785DB5479
Product Name 754 MHz / 785 MHz Cavity Duplexer with N-type Female connectors
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

450 MHz, Block D, Duplexer - AD423-413D329 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 2 dB
Return Loss 15 dB
View Details
1930-1945 MHz / 1965-1980 MHz Cavity Duplexer - AE1937-1972DB5145 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 18 dB
View Details
2380-2420 / 2440-2480 MHz Cavity Duplexer - AD2400-2460D358 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.2 dB
Return Loss 16 dB
View Details
5745/5805 MHz Cavity Duplexer - AD5745-5805D464 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.5 dB
Return Loss 15 dB
View Details