The 5o401021020 is a duplexer for mobile, public safety, and military communication systems, operating in the 1710-1785 MHz and 1805-1880 MHz bands with 60 dB min isolation, 1.5 max VSWR, and 100 W power handling. It features SMA or N female connectors, 50 Ω impedance, and a black encased dimension of 102×102×29 mm. The operating temperature range is -30 to +70℃, with storage from -55 to +125℃. The part includes a one-year standard warranty and supports customization.
Up 20GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Diplexers, Duplexers, and Multiplexers |
| Product Number | 5o401021020 |
| Product Name | Duplexer |
| Device Type | Duplexer |