Anatech Electronics, Inc. 401 MHz / 432 MHz LC Diplexer AE401-432LDP5454

Description
401 MHz / 432 MHz LC Diplexer
Request a Quote
Description
401 MHz / 432 MHz LC Diplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
401 MHz / 432 MHz LC Diplexer - AE401-432LDP5454 - Anatech Electronics, Inc.
Garfield, NJ, United States
401 MHz / 432 MHz LC Diplexer
AE401-432LDP5454
401 MHz / 432 MHz LC Diplexer AE401-432LDP5454
401 MHz / 432 MHz LC Diplexer

401 MHz / 432 MHz LC Diplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AE401-432LDP5454
Product Name 401 MHz / 432 MHz LC Diplexer
Device Type Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

1850-1910 MHz / 1930-1990 MHz LTE Frequency Band 2 Cavity Duplexer - AD1880-1960D417 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 0.7500 dB
Return Loss 18 dB
View Details
815 MHz / 860 MHz Cavity Duplexer - AD815-860D434 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 18 dB
View Details
1870-1885 MHz / 1950-1965 MHz Cavity Duplexer - :AE1877-1957DB2037 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details
450-454.8 MHz 460-464.8 MHz Cavity Duplexer - AD452-462D218 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.5 dB
Return Loss 19 dB
View Details