Qorvo RF Multiplexers QPQ1063TR7

Description
L1/L2 DIPLEXER MODULE, GSO
Request a Quote Datasheet
Description
L1/L2 DIPLEXER MODULE, GSO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 2312-QPQ1063TR7TR-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
2312-QPQ1063TR7TR-ND
RF Multiplexers 2312-QPQ1063TR7TR-ND
L1/L2 DIPLEXER MODULE, GSO

L1/L2 DIPLEXER MODULE, GSO

Buy Now Datasheet
RF Multiplexers - 2312-QPQ1063TR7CT-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
2312-QPQ1063TR7CT-ND
RF Multiplexers 2312-QPQ1063TR7CT-ND
L1/L2 DIPLEXER MODULE, GSO

L1/L2 DIPLEXER MODULE, GSO

Buy Now Datasheet
RF Multiplexers - 2312-QPQ1063TR7DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
2312-QPQ1063TR7DKR-ND
RF Multiplexers 2312-QPQ1063TR7DKR-ND
L1/L2 DIPLEXER MODULE, GSO

L1/L2 DIPLEXER MODULE, GSO

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number 2312-QPQ1063TR7TR-ND
Product Name RF Multiplexers
Device Type Diplexer
Package Type Surface Mount; 3-SMD, No Lead
Return Loss 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

1882.5 / 1962.5 MHz BAW Duplexer - Band Class 14 / Band 25 - TQM963001 - Qorvo
Specs
Device Type Duplexer
Package Type Surface Mount
Insertion Loss 3.8 to 5.1 dB
View Details
452-457.457MHz and 462-467.475MHz SMA-Female Coaxial Cavity Diplexer Rated at 60 Watts (CW) - HRT-DX(455/465)-1423S - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors SMA
Insertion Loss 2.5 dB
View Details
Passive MMIC 11GHz Diplexer/Reflectionless Filter - MDPX-00006PSM - Marki Microwave LLC
Specs
Device Type Diplexer
Package Type Surface Mount; surface-mount
RX (Low) 0.0 to 18000 MHz
View Details
Duplexer / Diplexer 448.2 to 469.8MHz - UIYDX342174A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1.5 dB
View Details