Qorvo 1882.5 / 1962.5 MHz BAW Duplexer - Band Class 14 / Band 25 TQM963001

Description
Qorvo's advanced LowDrift™ filters provide industry-leading, ultra-stable temperature performance and an enhanced user experience by enabling the highest level of LTE coexistence wireless network coverage. The TQM963001 is a high-performance Bulk Acoustic Wave (BAW) duplexer designed to meet the strict CDMA/LTE requirements for use in the PCS extension band, known as Band Class 14 (BC14), and B25. TQM963001 is specifically designed to meet the high performance expectations of insertion loss, isolation and triple beat for CDMA systems over the extended bandwidth of BC14/B25 applications under all operating conditions. Due to the exceptional downlink isolation & GPS rejection performance, no uplink SAW filter is required. The TQM963001 uses common module packaging techniques to achieve the industry standard 2.6 x 2.1 x 0.9 mm footprint. The duplexer exhibits excellent power handling capabilities.
Request a Quote Datasheet
Description
Qorvo's advanced LowDrift™ filters provide industry-leading, ultra-stable temperature performance and an enhanced user experience by enabling the highest level of LTE coexistence wireless network coverage. The TQM963001 is a high-performance Bulk Acoustic Wave (BAW) duplexer designed to meet the strict CDMA/LTE requirements for use in the PCS extension band, known as Band Class 14 (BC14), and B25. TQM963001 is specifically designed to meet the high performance expectations of insertion loss, isolation and triple beat for CDMA systems over the extended bandwidth of BC14/B25 applications under all operating conditions. Due to the exceptional downlink isolation & GPS rejection performance, no uplink SAW filter is required. The TQM963001 uses common module packaging techniques to achieve the industry standard 2.6 x 2.1 x 0.9 mm footprint. The duplexer exhibits excellent power handling capabilities.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1882.5 / 1962.5 MHz BAW Duplexer - Band Class 14 / Band 25 - TQM963001 - Qorvo
Greensboro, NC, United States
1882.5 / 1962.5 MHz BAW Duplexer - Band Class 14 / Band 25
TQM963001
1882.5 / 1962.5 MHz BAW Duplexer - Band Class 14 / Band 25 TQM963001
Qorvo's advanced LowDrift™ filters provide industry-leading, ultra-stable temperature performance and an enhanced user experience by enabling the highest level of LTE coexistence wireless network coverage. The TQM963001 is a high-performance Bulk Acoustic Wave (BAW) duplexer designed to meet the strict CDMA/LTE requirements for use in the PCS extension band, known as Band Class 14 (BC14), and B25. TQM963001 is specifically designed to meet the high performance expectations of insertion loss, isolation and triple beat for CDMA systems over the extended bandwidth of BC14/B25 applications under all operating conditions. Due to the exceptional downlink isolation & GPS rejection performance, no uplink SAW filter is required. The TQM963001 uses common module packaging techniques to achieve the industry standard 2.6 x 2.1 x 0.9 mm footprint. The duplexer exhibits excellent power handling capabilities.

Qorvo's advanced LowDrift™ filters provide industry-leading, ultra-stable temperature performance and an enhanced user experience by enabling the highest level of LTE coexistence wireless network coverage.

The TQM963001 is a high-performance Bulk Acoustic Wave (BAW) duplexer designed to meet the strict CDMA/LTE requirements for use in the PCS extension band, known as Band Class 14 (BC14), and B25.

TQM963001 is specifically designed to meet the high performance expectations of insertion loss, isolation and triple beat for CDMA systems over the extended bandwidth of BC14/B25 applications under all operating conditions. Due to the exceptional downlink isolation & GPS rejection performance, no uplink SAW filter is required.

The TQM963001 uses common module packaging techniques to achieve the industry standard 2.6 x 2.1 x 0.9 mm footprint. The duplexer exhibits excellent power handling capabilities.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number TQM963001
Product Name 1882.5 / 1962.5 MHz BAW Duplexer - Band Class 14 / Band 25
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

RF Multiplexers - 2312-QM28007TR13CT-ND - DigiKey
Specs
Package Type Surface Mount; 14-UFQFN Exposed Pad
RX (Low) 1559 to 7125 MHz
RX 27 to 36 dB
View Details
1882.5 / 1962.5 MHz BAW Duplexer - Band Class 14 / Band 25 - TQM963014 - Qorvo
Specs
Device Type Duplexer
Insertion Loss 1.8 to 2.2 dB
RX (Low) 1882 to 1962 MHz
View Details
Band LTE 1 BAW Duplexer - QPQ1282 - Qorvo
Specs
Device Type Duplexer
Package Type Surface Mount
Insertion Loss 3.5 dB
View Details
Band 13 Automotive AEC-Q Grade 3 Duplexer - QPQ1013Q - Qorvo
Specs
Device Type Duplexer
Package Type Surface Mount
Insertion Loss 1 to 1.4 dB
View Details