The 5o4071910 is a duplexer designed for mobile communication, public safety, and military applications, operating across 30 to 2700 MHz with two channels: 30-520 MHz and 698-2700 MHz. It features a maximum insertion loss of 0.7 dB, minimum isolation of 45 dB, maximum VSWR of 1.45, and supports 50 W power handling. The device has a 50 Ω impedance, operates from -30 to +70°C, and is housed in a black enclosure measuring 71×91×22 mm with SMA or N female connectors depending on variant. Storage temperature ranges from -55 to +125°C. A one-year standard warranty is provided.
Up 20GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Diplexers, Duplexers, and Multiplexers |
| Product Number | 5o4071910 |
| Product Name | Duplexer |
| Device Type | Duplexer |