Anatech Electronics, Inc. 2590 / 5180 / 7770 MHz Cavity Triplexer AE2590-5180-7770TR1296

Description
2590 / 5180 / 7770 MHz Cavity Triplexer
Request a Quote
Description
2590 / 5180 / 7770 MHz Cavity Triplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2590 / 5180 / 7770 MHz Cavity Triplexer - AE2590-5180-7770TR1296 - Anatech Electronics, Inc.
Garfield, NJ, United States
2590 / 5180 / 7770 MHz Cavity Triplexer
AE2590-5180-7770TR1296
2590 / 5180 / 7770 MHz Cavity Triplexer AE2590-5180-7770TR1296
2590 / 5180 / 7770 MHz Cavity Triplexer

2590 / 5180 / 7770 MHz Cavity Triplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AE2590-5180-7770TR1296
Product Name 2590 / 5180 / 7770 MHz Cavity Triplexer
Device Type Triplexer
Unlock Full Specs
to access all available technical data

Similar Products

0.5-5.5 GHz / 7.5-18.0 GHz LC Diplexer - AE5500-7500LDP5446 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
View Details
1985-2015 MHz / 2170-2200 MHz Cavity Duplexer - AE2000-2185DB5401 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details
1965-1980 MHz / 2155-2170 MHz LTE Frequency Band 1 Cavity Duplexer - AE1972-2162D5407 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 0.7000 dB
Return Loss 18 dB
View Details
5745/5805 MHz Cavity Duplexer - AD5745-5805D464 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.5 dB
Return Loss 15 dB
View Details