The 5o401022000 is a duplexer for mobile, public safety, and military communication systems, operating in the 344-351 MHz and 381-396 MHz bands. It features a 50 Ω impedance, 10 W power handling, insertion loss of 0.5 dB max, isolation of 50 dB min, VSWR of 1.3 max, and operates from -40 °C to +85 °C. The unit is housed in a black enclosure measuring 102×200×65 mm with SMA or N female connectors, depending on variant. It includes a one-year standard warranty.
Up 20GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Diplexers, Duplexers, and Multiplexers |
| Product Number | 5o401022000 |
| Product Name | Duplexer |
| Device Type | Duplexer |